location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 9169501 monitor mount / stand 53,3 cm (21") Graphite Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fellowes Computer Monitor Stand with 3 Height Adjustments - Premium Monitor Riser Plus with Cable Management - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 36KG/Max Size 21" - Graphite
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9169501
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859529759 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 13:25:48
The date of the most recent change of this product data-sheet in Icecat.
FIRA Certification (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes 9169501 monitor mount / stand 53,3 cm (21") Graphite Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MINIMISE DISCOMFORT - Help minimise discomfort in your workspace by placing your monitor at a more ergonomically correct viewing position to suit you with the Fellowes Standard monitor riser
  • - MULTIPLE HEIGHT ADJUSTMENTS - The Premium monitor riser plus offers three different stacking height adjustments to maximise viewing comfort (Height Adjustments: 11.5/13.5/16.5cm)
  • - MAXIMUM WEIGHT - This monitor riser can support monitors up to 36kg in weight, with a max screen size of 21"/53.34cm
  • - STORAGE DRAWER - This monitor riser features a 51 mm storage drawer, to help keep your desk tidy and clutter free
  • - COPY HOLDER - An inline copy holder can be found at the front of the monitor stand, which allows you to place your documents at a comfortable reading position
  • - CABLE MANAGEMENT SYSTEM - Reduce clutter in your workspace with the Premium Monitor Riser Plus, which features an intuitive cable management system which helps keep your cables organised and keeps your workspace free of clutter
  • - FIRA ACCREDITED - This monitor stand has been tested by FIRA International Ltd to comply with the ergonomic requirements set out in European Health and Safety Legislation: EN ISO 9241-5
  • - WARRANTY - The Premium Monitor Riser Plus comes with a 5-year warranty and access to top quality customer service to help with any queries you may have
Warranty: 5 Years
Long product name Fellowes 9169501 monitor mount / stand 53,3 cm (21") Graphite Desk :
The long product name of Fellowes 9169501 monitor mount / stand 53,3 cm (21") Graphite Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fellowes Computer Monitor Stand with 3 Height Adjustments - Premium Monitor Riser Plus with Cable Management - Ergonomic Adjustable Monitor Stand for Computers - Max Weight 36KG/Max Size 21" - Graphite
More>>>
Fellowes 9169501 monitor mount / stand 53,3 cm (21") Graphite Desk:
The official description of Fellowes 9169501 monitor mount / stand 53,3 cm (21") Graphite Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A few easy adjustments to your workstation can make a huge difference to your daily routine. Moving your head to view your screen or to read documents requires you to tilt and turn your neck and upper back. Positioning your screen incorrectly can put serious strain on your eyes, neck and shoulders which is why this Fellowes computer stand is a necessity for your workspace as it allows you to place your monitor at a more ergonomically-correct viewing position to suit you. This adjustable monitor stand can support up to a 21 Inch CRT or TFT/LCD monitor or a maximum weight of 36 kg, and features non skid foot rings, ensuring stability on any surface. Accommodate the ideal viewing angle that ideal suits your needs, the premium plus computer stand features three height adjustable settings (115-165 mm) allowing you to find a comfortable screen position accustomed to you. Organise your desk space with this monitor riser which features a 51 mm storage drawer and a built in copy holder. This monitor riser is accredited by FIRA International, an independent Ergonomic Accreditor.

Short summary description Fellowes 9169501 monitor mount / stand 53,3 cm (21") Graphite Desk:
This short summary of the Fellowes 9169501 monitor mount / stand 53,3 cm (21") Graphite Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 9169501, Freestanding, 36 kg, 53,3 cm (21"), Height adjustment, Graphite

Long summary description Fellowes 9169501 monitor mount / stand 53,3 cm (21") Graphite Desk:
This is an auto-generated long summary of Fellowes 9169501 monitor mount / stand 53,3 cm (21") Graphite Desk based on the first three specs of the first five spec groups.

Fellowes 9169501. Mounting: Freestanding, Maximum weight capacity: 36 kg, Maximum screen size: 53,3 cm (21"). Height adjustment. Product colour: Graphite

Mounting
Maximum weight capacity *
36 kg
Maximum screen size *
53,3 cm (21")
Mounting
Freestanding
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
115 - 165 mm
Included number of shelves
2
Cable management
Yes
Drawers
Yes
Ergonomics
Number of drawers
1 drawer(s)
Design
Housing material
Plastic
Product colour *
Graphite
Weight & dimensions
Width
335 mm
Depth
344 mm
Height
165 mm
Weight
1,66 kg
Logistics data
Quantity per master (outer) case
2 pc(s)
Harmonized System (HS) code
85299097
Country Distributor
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)