Faro logo

Faro 750322C outdoor lighting Outdoor pedestal/post lighting

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
377
Info modified on:
08 Nov 2024, 08:56:29
Long product name Faro 750322C outdoor lighting Outdoor pedestal/post lighting:

RUSH Dark grey pole lamp 3.7M 4000K 180º CASAMBI

Short summary description Faro 750322C outdoor lighting Outdoor pedestal/post lighting:

Faro 750322C, Outdoor pedestal/post lighting, Dark Grey, Aluminium, IP65, I, 4000 K

Long summary description Faro 750322C outdoor lighting Outdoor pedestal/post lighting:

Faro 750322C. Type: Outdoor pedestal/post lighting, Product colour: Dark Grey, Housing material: Aluminium. Colour temperature (min): 4000 K. Input voltage: 220-240 V, AC input voltage: 220-240 V. Height: 3700 mm, Weight: 18,7 kg. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.