COLIN-2 White downlight LED CRI95 72W 3000K 56° 7400
Faro 34012001, 7400 lm, IP20, White
Faro 34012001. Product colour: White, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 72 W, Colour temperature (min): 3000 K, Luminous flux: 7400 lm. Width: 173 mm, Height: 182 mm, Weight: 2,84 kg