Faro logo

Faro 33713-13 household fan Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
691
Info modified on:
20 Jul 2021, 14:52:32
Long product name Faro 33713-13 household fan Brown:

YAKARTA LED Brown ceiling fan

Short summary description Faro 33713-13 household fan Brown:

Faro 33713-13, Household blade fan, Brown, Ceiling, 121 cm, IP20, I

Long summary description Faro 33713-13 household fan Brown:

Faro 33713-13. Type: Household blade fan, Product colour: Brown, Placement: Ceiling. AC input voltage: 230 V. Height: 520 mm, Weight: 6,9 kg. Bulb power: 15 W, Fitting/cap type: E27

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.