Faro logo

Faro 33455 household fan Nickel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
700
Info modified on:
06 Jun 2024, 11:27:18
Long product name Faro 33455 household fan Nickel:

MINI UFO Matt nickel ceiling fan

Short summary description Faro 33455 household fan Nickel:

Faro 33455, Household blade fan, Nickel, Ceiling, 101,5 cm, IP20, I

Long summary description Faro 33455 household fan Nickel:

Faro 33455. Type: Household blade fan, Product colour: Nickel, Placement: Ceiling. AC input voltage: 220-240 V. Length: 1015 mm, Height: 370 mm, Weight: 7 kg. Bulb power: 20 W, Fitting/cap type: E27, Number of bulbs: 2 bulb(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.