MINI-COLIN-3 Grey downlight LED HE 72W 4000K 56° 10545
Faro 33015203, 10545 lm, IP20, Grey
Faro 33015203. Product colour: Grey, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 72 W, Colour temperature (min): 4000 K, Luminous flux: 10545 lm. Energy efficiency class: A. Width: 140 mm, Height: 130 mm, Weight: 2,84 kg