SAVOY Black/green wall lamp
Faro 20301-94, Surfaced, E27, IP20, Black
Faro 20301-94. Mounting type: Surfaced. Fitting/cap type: E27. International Protection (IP) code: IP20, Protection class: II, Product colour: Black