Faro logo

Faro 11300802 spotlight Rail lighting spot LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
360
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 11300802 spotlight Rail lighting spot LED:

FUGA LARGE Black projector LED 25W 2700K 60°

Short summary description Faro 11300802 spotlight Rail lighting spot LED:

Faro 11300802, Rail lighting spot, LED, 2700 K, 100-240 V, Black

Long summary description Faro 11300802 spotlight Rail lighting spot LED:

Faro 11300802. Product type: Rail lighting spot. Bulb type: LED, Colour temperature (max): 2700 K. International Protection (IP) code: IP20. Input voltage: 100-240 V. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.