EXIT logo

EXIT 41.01.10.00 football goal Youth Freestanding

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32761
Info modified on:
29 Mar 2024, 18:25:59
Long product name EXIT 41.01.10.00 football goal Youth Freestanding:

Panna Goal, 150x60x60cm, 8kg

Short summary description EXIT 41.01.10.00 football goal Youth Freestanding:

EXIT 41.01.10.00, Youth, Freestanding, Black, Steel, 3,8 cm, 1.5 mm

Long summary description EXIT 41.01.10.00 football goal Youth Freestanding:

EXIT 41.01.10.00. Target audience: Youth, Mounting type: Freestanding, Frame colour: Black. Material: Steel, Commercial unit type: Consumer unit single, (cdm) Seasonalities: Permanent. Width: 1500 mm, Depth: 600 mm, Height: 600 mm. Package width: 1000 mm, Package depth: 90 mm, Package height: 350 mm. Quantity per intermodal container (20ft): 837 pc(s), Quantity per intermodal container (40ft): 1772 pc(s), Quantity per intermodal container (40ft, HC): 1970 pc(s)

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.