location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4 Low Profile (Slimline) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ever Case Check ‘Ever Case’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KECE1341BS-27P
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Ever Case’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ever Case: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:45:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4 Low Profile (Slimline) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Low Profile (Slimline) PC
  • - 275 W
  • - Black, Silver
Long product name Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4 Low Profile (Slimline) Black, Silver :
The long product name of Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4 Low Profile (Slimline) Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4
More>>>
Short summary description Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4 Low Profile (Slimline) Black, Silver:
This short summary of the Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4 Low Profile (Slimline) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4, Low Profile (Slimline), PC, Black, Silver, 275 W, 387 mm, 350 mm

Long summary description Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4 Low Profile (Slimline) Black, Silver:
This is an auto-generated long summary of Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4 Low Profile (Slimline) Black, Silver based on the first three specs of the first five spec groups.

Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4. Form factor: Low Profile (Slimline), Type: PC, Product colour: Black, Silver. Power supply: 275 W. Width: 387 mm, Depth: 350 mm, Height: 104 mm. Power supply type: CFX P4 PFC/TUV, Cabling technology: Wired, Internal drive bays: 2 x 3.5"

Brand Image Product code Product Stock Price from
Ever Case

Ever Case Midi E4272S (Intel® Prescott Ready) Midi Tower Silver, White 400 W
(show image)
KECE4272SV-40P Midi E4272S (Intel® Prescott Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case Midi E4272P (Intel® Prescott Ready) Midi Tower Blue, White 400 W
(show image)
KECE4272PB-40P Midi E4272P (Intel® Prescott Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case Midi E4272B (Intel® Prescott Ready) Midi Tower Black 400 W
(show image)
KECE4272BS-40P Midi E4272B (Intel® Prescott Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case E1290S Slim Desktop/Tower (Intel® Prescott Ready) Low Profile (Slimline) Beige, Silver 300 W
(show image)
KE1290SV-30P E1290S Slim Desktop/Tower (Intel® Prescott Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case E1290B Slim Desktop/Tower (Intel® Prescott Ready) Midi Tower Black, Silver 300 W
(show image)
KE1290BS-30P E1290B Slim Desktop/Tower (Intel® Prescott Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Silver, White 400 W
(show image)
KECE3275SV-40P ECE3275 Micro Tower (Intel® Prescott® Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Blue, White 400 W
(show image)
KECE3275PB-40P ECE3275 Micro Tower (Intel® Prescott® Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Black, Silver 400 W
(show image)
KECE3275BS-40P ECE3275 Micro Tower (Intel® Prescott® Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case High MD Black Server Tower 350W P/S with lockable door Full Tower
(show image)
KP6920BS-35 High MD Black Server Tower 350W P/S with lockable door 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case ATX Midi Tower 350 W P4 Low Noise Black, Silver
(show image)
KP6621BS-35S ATX Midi Tower 350 W P4 Low Noise 0.00
(excl. VAT)
0 (incl. VAT)