location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPLP53 projector lamp 230 W UHE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lamp - ELPLP53
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H010L53 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343874831 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 13:39:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson ELPLP53 projector lamp 230 W UHE
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UHE 230 W
  • - Service life of lamp: 2500 h
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson ELPLP53 projector lamp 230 W UHE :
The long product name of Epson ELPLP53 projector lamp 230 W UHE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lamp - ELPLP53
More>>>
Short summary description Epson ELPLP53 projector lamp 230 W UHE:
This short summary of the Epson ELPLP53 projector lamp 230 W UHE data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPLP53, UHE, 230 W, 2500 h, Epson, PowerLite 1830, 1915, 1925W

Long summary description Epson ELPLP53 projector lamp 230 W UHE:
This is an auto-generated long summary of Epson ELPLP53 projector lamp 230 W UHE based on the first three specs of the first five spec groups.

Epson ELPLP53. Lamp type: UHE, Bulb power: 230 W, Service life of lamp: 2500 h, Service life of lamp (economic mode): 3000 h, Brand compatibility: Epson, Compatibility: PowerLite 1830, 1915, 1925W, Country of origin: China

Features
Brand compatibility *
Epson
Compatibility *
PowerLite 1830, 1915, 1925W
Service life of lamp
2500 h
Bulb power *
230 W
Lamp type
UHE
Service life of lamp (economic mode)
3000 h
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
138 mm
Package depth
156 mm
Package height
139 mm
Packaging data
Package weight
342 g
Logistics data
Quantity per pallet
360 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
171 cm
Quantity per pallet layer
30 pc(s)
Quantity per pallet layer (UK)
30 pc(s)
Quantity per pallet (UK)
360 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
171 cm
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML12208 projector lamp 230 W
(show image)
ML12208 ML12208 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)