Epson logo

Epson EB-L20002U data projector Ceiling-mounted projector 20000 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87482
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Epson EB-L20002U data projector Ceiling-mounted projector 20000 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson EB-L20002U, 20000 ANSI lumens, 3LCD, WUXGA (1920x1200), 2000:1, 16:10, 1524 - 25400 mm (60 - 1000")

Long summary description Epson EB-L20002U data projector Ceiling-mounted projector 20000 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson EB-L20002U. Projector brightness: 20000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focal length range: 36 - 57.3 mm, Aperture range (F-F): 1,8 - 2,3, Zoom type: Auto. Video colour modes: Cinema, Dynamic, Presentation, DICOM simulation mode, Multi-projection, BT.709. Serial interface type: RS-232C

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.