location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite 822+ data projector 2600 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite 822+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H304020
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PowerLite 822+ data projector 2600 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2600 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 400:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - 10 W
  • - 248 W
Long product name Epson PowerLite 822+ data projector 2600 ANSI lumens LCD XGA (1024x768) :
The long product name of Epson PowerLite 822+ data projector 2600 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerLite 822+ Multimedia Projector 1024x768
More>>>
Epson PowerLite 822+ data projector 2600 ANSI lumens LCD XGA (1024x768):
The official description of Epson PowerLite 822+ data projector 2600 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full-Featured and Reliable

The Epson® PowerLite® 822+ offers an easy way to bring brilliant presentations to any classroom or office. Closed captioning is built-in, so this lightweight, full-featured performer has all the tools you need to accommodate the hearing-impaired. And, with 2600 lumens and high aperture 3LCD technology, it delivers bright, vibrant images to virtually any audience.

This innovative performer makes everything easy. It also includes a built-in 10W speaker for truly amazing audio, without the added cost of additional speakers. RJ-45 connectivity allows users to monitor and control over a network.Convenient lamp and air filter access, facilitates easy and affordable replacements. There’s even an energy-efficient lamp that delivers more lumens per watt and lasts up to 4000 hours1 for added cost savings.

Discover the key to delivering remarkable presentations, while staying within budget. The PowerLite 822+ offers a complete solution in one compact performer.

Step up the performance in your Classrooms or Meeting Rooms

- Brilliant presentations and detail – ultra-bright 2600 Lumens and native XGA (1024x768) resolution.
- Superior sound and communication - 10W speaker and integrated Closed Captioning (CC) decoder.
- Network capable - for remote monitor and control with included software.
- Up to 40001 hours lamp life – energy efficient E-TORL™ lamp.

Versatile and Reliable Performance

- HDTV-Ready - Supports up to 1080i.
- Easy to use - auto keystone correction, Instant On, Instant Off®, A/V Mute Slide Door.
- Serial control – RS-232 connection.

Beyond Amazing - Color, Detail, Reliability

- Full-time color — no color wheel, no color breakup, no rainbows
- Bright, natural images that are easy on the eyes - 3-chip 3LCD engine design.

Short summary description Epson PowerLite 822+ data projector 2600 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson PowerLite 822+ data projector 2600 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite 822+, 2600 ANSI lumens, LCD, XGA (1024x768), 400:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson PowerLite 822+ data projector 2600 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson PowerLite 822+ data projector 2600 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson PowerLite 822+. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 18.4 - 22.12 mm. Serial interface type: RS-232. Noise level: 35 dB, Dot clock scanning frequency: 162 MHz

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
6
Projector brightness *
2600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Number of colours
16.78 million colours
Uniformity
90%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focal length range
18.4 - 22.12 mm
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
Composite video in *
1
Network
Ethernet LAN (RJ-45) ports
1
Features
Dot clock scanning frequency
162 MHz
Noise level *
35 dB
Multimedia
RMS rated power
10 W
Design
Placement
Ceiling
Power
Power consumption (typical) *
248 W
Power consumption (standby) *
5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
2,9 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
4:3
Audio input
RCA x 2
Dimensions (WxDxH)
244 x 327,5 x 91,5 mm
Power requirements
100-240VAC +/-10%, 50/60Hz
Interface
RS-232c, Ethernet
Lens system
F=1.6 – 1.74
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:21:14
Uk has collected 3 expert reviews for Epson PowerLite 822+ data projector 2600 ANSI lumens LCD XGA (1024x768) and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 07:21:10
Office projectors are broadly divided into two types: some are designed for permanent installation, while others are meant to be lugged from room to room or place to place. Epsons impressive EMP-822 certainly fits into the former category, although...
100%
zdnet.co.uk
Updated:
2011-09-26 07:21:14
Epson’s networkable EMP-822 is primarily for business use, but is also a capable all-rounder. Its too bulky and heavy for mobile professionals to carry regularly, but worth considering as a well-priced office-bound projector.
Good Good image quality, Low noise, Networkable, Password protection...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line Epson’s networkable EMP-822 is primarily for business use, but is also a capable all-rounder. Its too bulky and heavy for mobile professionals to carry regularly, but worth considering as a well-priced office-bound projector...
72%
goodgearguide.com.au
Updated:
2011-11-04 14:21:17
Epsons EMP-822 projector is a strong all around display device. While its primary purpose is for business projection, it performed relatively well in our home entertainment tests as well, meaning it is a good choice for professional users who also wan...
Good Good quality images, low noise, LAN features...
Bad Some haloing issues, minor colour problems The Final Word A solid business projector, the EMP-822s size means it isnt suitable for those regularly on the road, but it provides good quality images and backs them up with LAN support.
Bottom line A solid business projector, the EMP-822s size means it isnt suitable for those regularly on the road, but it provides good quality images and backs them up with LAN support.
70%