location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson RC-T5LNA Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC-T5LNA 50mm Blue Tape
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C53S634005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946515229
Category:
Print your own professional looking labels!
Printer Labels Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson RC-T5LNA Blue :
The long product name of Epson RC-T5LNA Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RC-T5LNA 50mm Blue Tape
More>>>
Epson RC-T5LNA Blue:
The official description of Epson RC-T5LNA Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Choose between seven different coloured 50mm wide Olefin plastic tapes. At 15m in length, these tapes allow you to create hazard signs, large identification labels or other signage around the office or warehouse.

Thanks to the 300 dpi print resolution, high-quality, durable labels are easy to create.

Short summary description Epson RC-T5LNA Blue:
This short summary of the Epson RC-T5LNA Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Epson RC-T5LNA, Blue, - LabelWorks Pro100 (Continental AC Adapter), 5 cm, 15 m, 1 pc(s), 120 mm

Long summary description Epson RC-T5LNA Blue:
This is an auto-generated long summary of Epson RC-T5LNA Blue based on the first three specs of the first five spec groups.

Epson RC-T5LNA. Product colour: Blue, Compatible products: - LabelWorks Pro100 (Continental AC Adapter). Sheet width: 5 cm, Sheet length: 15 m. Quantity per pack: 1 pc(s), Package width: 120 mm, Package depth: 105 mm. Labels per pack: 1 pc(s). Quantity per master (outer) case: 10 pc(s)

Features
Product colour *
Blue
Compatible products
- LabelWorks Pro100 (Continental AC Adapter)
Weight & dimensions
Sheet width
5 cm
Sheet length
15 m
Packaging data
Quantity per pack
1 pc(s)
Package width
120 mm
Package depth
105 mm
Packaging data
Package height
75 mm
Package weight
0,38 g
Packaging content
Labels per pack *
1 pc(s)
Logistics data
Quantity per master (outer) case
10 pc(s)
Harmonized System (HS) code
84439990
Other features
Country of origin
China
Brand Image Product code Product Stock Price from
Epson RC-L1WAR White Epson RC-L1WAR White
(show image)
C53S633008 RC-L1WAR White Pre-Cut Label Roll 3.6"x1.8" (45mmx90mm) 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T1GNA Green Epson RC-T1GNA Green
(show image)
C53S633006 RC-T1GNA 100mm Green Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T1LNA Blue Epson RC-T1LNA Blue
(show image)
C53S633005 RC-T1LNA 100mm Blue Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T1RNA Red Epson RC-T1RNA Red
(show image)
C53S633004 RC-T1RNA 100mm Red Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T1YNA Yellow Epson RC-T1YNA Yellow
(show image)
C53S633003 RC-T1YNA 100mm Yellow Tape 0.00
(excl. VAT)
0 (incl. VAT)
Epson RC-T1TNA Transparent Epson RC-T1TNA Transparent
(show image)
C53S633002 RC-T1TNA 100mm Transparent Tape 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)