location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C31CE94751F4 POS printer 180 x 180 DPI Wired Thermal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C31CE94751F4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CE94751F4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946693712
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C31CE94751F4 POS printer 180 x 180 DPI Wired Thermal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - 180 x 180 DPI
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN Serial interface
  • - Built-in processor
  • - Black
  • - 1,6 kg
More>>>
Short summary description Epson C31CE94751F4 POS printer 180 x 180 DPI Wired Thermal:
This short summary of the Epson C31CE94751F4 POS printer 180 x 180 DPI Wired Thermal data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C31CE94751F4, Thermal, POS printer, 180 x 180 DPI, 350 mm/sec, 8,3 cm, 8 cm

Long summary description Epson C31CE94751F4 POS printer 180 x 180 DPI Wired Thermal:
This is an auto-generated long summary of Epson C31CE94751F4 POS printer 180 x 180 DPI Wired Thermal based on the first three specs of the first five spec groups.

Epson C31CE94751F4. Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 8,3 cm, Maximum printing width: 8 cm. Connectivity technology: Wired, USB connector: USB Type-A / USB Type-B, Serial interface type: RS-232. Mean time between failures (MTBF): 350000 h, Autocutter durability: 3 million cuts, Processor family: Cortex-A5. Product colour: Black

Printing
Maximum resolution
180 x 180 DPI
Print speed
350 mm/sec
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8,3 cm
Maximum printing width
8 cm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
5
USB connector
USB Type-A / USB Type-B
Serial interface *
Yes
Serial interface type
RS-232
Connectivity technology *
Wired
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Features
Mean time between failures (MTBF)
350000 h
Autocutter durability
3 million cuts
Built-in processor
Yes
Processor family
Cortex-A5
Country of origin
China
Design
Product colour *
Black
Power
Power source type *
AC
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
145 mm
Depth
195 mm
Height
148 mm
Weight
1,6 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
195 mm
Package depth
240 mm
Package height
235 mm
Package weight
2,63 kg
Logistics data
Harmonized System (HS) code
84433210
Quantity per master (outer) case
4 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
490 mm
Master (outer) case height
255 mm
Quantity per pallet
128 pc(s)
Quantity per pallet (UK)
192 pc(s)
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946696508
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 2 distributor(s)