location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T543200 ink cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Cyan T543200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T543200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343840171 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson T543200 ink cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T543200 ink cartridge 1 pc(s) Original Cyan :
The long product name of Epson T543200 ink cartridge 1 pc(s) Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Cyan T543200
More>>>
Epson T543200 ink cartridge 1 pc(s) Original Cyan:
The official description of Epson T543200 ink cartridge 1 pc(s) Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The objective in developing the UltraChrome pigment ink was to combine the long-term and short-term colour stability properties of pigment inks with the colour scale of dye inks. This new colour ink system includes light black as a seventh colour, which makes it possible to achieve softer gradations in the case of black&white printing, as well as two types of black ink, matt & photo, ensuring that optimal quality can be achieved on all media types.

Short summary description Epson T543200 ink cartridge 1 pc(s) Original Cyan:
This short summary of the Epson T543200 ink cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T543200, Cyan, 110 ml, 1 pc(s)

Long summary description Epson T543200 ink cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Epson T543200 ink cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Epson T543200. Colour ink volume: 110 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
Stylus Pro 4000 Stylus Pro 4400 Stylus Pro 7600 Series Stylus Pro 9600
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
110 ml
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Epson
OEM code
C13T543200
Country of origin
China
Colour
Yes
Weight & dimensions
Width
100 mm
Depth
60 mm
Height
130 mm
Package width
27 mm
Package depth
170 mm
Weight & dimensions
Package height
109 mm
Package weight
0,24 g
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
130,5 cm
Quantity per pallet
1800 pc(s)
Master (outer) case width
354 mm
Master (outer) case length
554 mm
Master (outer) case height
185 mm
Quantity per master (outer) case
60 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
130,5 cm
Quantity per pallet (UK)
1800 pc(s)
Quantity per pallet layer
240 pc(s)
Quantity per pallet layer (UK)
300 pc(s)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)