location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T01C100 ink cartridge 1 pc(s) Original High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce Pro WF-C529R / C579R Black XL Ink Supply Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T01C100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946662305 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson T01C100 ink cartridge 1 pc(s) Original High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - High (XL) Yield
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T01C100 ink cartridge 1 pc(s) Original High (XL) Yield Black :
The long product name of Epson T01C100 ink cartridge 1 pc(s) Original High (XL) Yield Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce Pro WF-C529R / C579R Black XL Ink Supply Unit
More>>>
Short summary description Epson T01C100 ink cartridge 1 pc(s) Original High (XL) Yield Black:
This short summary of the Epson T01C100 ink cartridge 1 pc(s) Original High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T01C100, High (XL) Yield, Black, Pigment-based ink, 1 pc(s)

Long summary description Epson T01C100 ink cartridge 1 pc(s) Original High (XL) Yield Black:
This is an auto-generated long summary of Epson T01C100 ink cartridge 1 pc(s) Original High (XL) Yield Black based on the first three specs of the first five spec groups.

Epson T01C100. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
WorkForce Pro WF-C529R / C579R
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
Epson
Country of origin
China
Weight & dimensions
Package width
40 mm
Package depth
278 mm
Package height
145 mm
Package weight
340 g
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946664040
Logistics data
Quantity per master (outer) case
32 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Portugal 1 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United Arab Emirates 1 distributor(s)
México 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)