location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson MAGENTA ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Magenta S020126
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S020126
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343813502 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:31:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson MAGENTA ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - 1 pc(s)
Long product name Epson MAGENTA ink cartridge 1 pc(s) Original :
The long product name of Epson MAGENTA ink cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

INK CARTRIDGE MAGENTA FOR STYLUS COLOR 3000 NS (MSD)
More>>>
Epson MAGENTA ink cartridge 1 pc(s) Original:
The official description of Epson MAGENTA ink cartridge 1 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The high capacity single ink cartridges can be replaced individually. The higher volume of ink ensures that the working life of each colour supply is maximised and the length of time between replacements is extended, leaving you free to get on with the job in hand.

Short summary description Epson MAGENTA ink cartridge 1 pc(s) Original:
This short summary of the Epson MAGENTA ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson INK CARTRIDGE MAGENTA, Magenta, Pigment-based ink, 1 pc(s)

Long summary description Epson MAGENTA ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of Epson MAGENTA ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Epson INK CARTRIDGE MAGENTA. Colour ink type: Pigment-based ink, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
Stylus Color3000/2100
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Country of origin
Japan
Colour
Yes
Weight & dimensions
Width
110 mm
Depth
28 mm
Height
145 mm
Package width
110 mm
Package depth
145 mm
Package height
30 mm
Package weight
210 g
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
150 cm
Quantity per pallet
2640 pc(s)
Master (outer) case width
320 mm
Master (outer) case length
570 mm
Master (outer) case height
300 mm
Quantity per master (outer) case
100 pc(s)
Master (outer) case weight
22,9 g
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
150 cm
Quantity per pallet (UK)
3000 pc(s)
Quantity per pallet layer
400 pc(s)
Quantity per pallet layer (UK)
600 pc(s)
Brand Image Product code Product Stock Price from
Epson Inktcartridge C13S020122 geel ink cartridge Original Yellow Epson Inktcartridge C13S020122 geel ink cartridge Original Yellow
(show image)
S020122 Inktcartridge C13S020122 geel 0.00
(excl. VAT)
0 (incl. VAT)
Epson Inktcartridge C13S020126 rood ink cartridge Original Magenta Epson Inktcartridge C13S020126 rood ink cartridge Original Magenta
(show image)
S020126 Inktcartridge C13S020126 rood 0.00
(excl. VAT)
0 (incl. VAT)
Epson Inktcartridge C13S020126 rood ink cartridge Original Magenta Epson Inktcartridge C13S020126 rood ink cartridge Original Magenta
(show image)
C13SO20126 Inktcartridge C13S020126 rood 0.00
(excl. VAT)
0 (incl. VAT)
Epson CARTRIDGE MAGENTA STYLUS COLOR 3000 ink cartridge Original Epson CARTRIDGE MAGENTA STYLUS COLOR 3000 ink cartridge Original
(show image)
C13020126 CARTRIDGE MAGENTA STYLUS COLOR 3000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
New Zealand 1 distributor(s)