location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Premium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD31302 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Photo black, Yellow
  • - A4 32 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - USB port Wi-Fi
  • - 6,7 kg
Long product name Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi :
The long product name of Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expression Premium XP-610, Print 5760x1440 DPI, Scan 1200x2400 DPI, Copy, Wi-Fi Direct, Epson Connect, Black
More>>>
Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
The official description of Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expression Premium XP-610.

The Expression Premium XP-610 is the ideal printer if you need flexible printing at a moment's notice, as you can print high-quality photos and text documents from one compact model plus scan and copy. With its two front-loading photo paper trays and 6.4cm smart-navigation touch panel, this Wi-Fi all-in-one ensures all your photo and document needs are met.

Great photos and text.
This versatile model uses Claria Premium Ink, which produces crisp, clear text documents and outstanding, glossy photos with sharp detail, deep blacks and rich, vibrant colours.

Versatile.
With two front-loading paper trays, you can switch between photo and A4-sized prints without having to reload the media. In addition you can print directly onto suitable CDs and DVDs.

Mobile printing.
The Expression Premium XP-610 printer comes with Epson Connect, which allows you to quickly and easily print documents and photos over Wi-Fi from smartphones and tablets. You can also print from anywhere in the world by emailing documents and photos directly to the printer while, with Scan-to-Cloud, you can store scanned documents directly in cloud services.

It is also compatible with Google Cloud Print and includes support for Apple AirPrint.

Flexible connectivity.
For added flexibility, Wi-Fi DirectTM allows easy printing from wireless devices without having to connect to a wireless router.

Easy operation.
This model also features a 6.4cm smart-navigation touch panel and a user-friendly interactive menu. PictBridge and memory card slots ensure flexible and easy to use PC-free photo printing.

- Wi-Fi all-in-one: Print, scan and copy.
- Epson Connect: Freedom to print and scan anywhere.
- Wi-Fi Direct™: Wireless printing without a network.
- Easy operation: 6.4cm smart-navigation touch panel.
- PC free printing: Memory card and PictBridge printing.

Short summary description Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This short summary of the Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Premium XP-610, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Premium XP-610. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 32 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Print speed (ISO/IEC 24734) mono
13 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Fax
Faxing *
No
Features
Digital sender
No
Printing colours *
Black, Cyan, Magenta, Photo black, Yellow
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
Multi-purpose tray media types
Envelopes, Glossy paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Borderless printing media sizes
A4, A5, A6, B5, Legal, Letter
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
MS Duo, MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC
Sound pressure level (printing)
37 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
18 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
390 mm
Depth
341 mm
Height
138 mm
Weight
6,7 kg
Packaging data
Package width
235 mm
Package depth
477 mm
Package height
425 mm
Package weight
8,28 kg
Quantity per pack
1 pc(s)
Packaging content
Bundled software
Epson Easy Photo Print, Epson Event Manager, Epson Print CD
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2,31 m
Quantity per pallet layer
7 pc(s)
Quantity per pallet
35 pc(s)
Quantity per pallet (UK)
50 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 09:31:08
Uk has collected 8 expert reviews for Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Digitaltrends.com
Updated:
2015-01-10 09:31:08
At $150, it's easy to dismiss the Epson Expression Premium XP-610 as a cheapo multifunction printer for home users. But this three-function all-in-one (or multifunction) device (printer, scanner, copier) packs in features like duplexing and Wi-Fi into a c...
Good Duplexing, Fast performance, Excellent photo quality output, CD/DVD printing...
Bad Lowyield ink tanks, No ADF, Paper tray limited to 100 sheets, Poor saturation and color accuracy on some papers...
Bottom line While we are slightly disappointed by the uneven output performance (even with some paper options recommended by Epson), the XP-610 is capable of excellent output quality when used with the right paper. It may take some experimentation to find paper tha...
80%
macworld.co.uk
Updated:
2015-01-10 09:31:08
Epson likes to describe its multifunction inkjet printers as ‘small-in-ones’, as it tries hard to reduce the size of the printer for convenience at home. The Expression Premium XP-610 lives up to that name as it crams a lot of useful features into a ne...
Good compact and affordable multifunction printer for home users, supports Apple AirPrint, duplex printing and AirPrint for iOS...
Bad no Ethernet, modest capacity, cost for text printing is a little high...
80%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)