Epson logo

Epson Expression Home XP-202 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154644
Info modified on:
02 Jun 2023, 10:28:14
Long product name Epson Expression Home XP-202 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:

Expression Home XP-202 - 5760 x 1440dpi, 6.2 Pages/min, WiFi, USB

Epson Expression Home XP-202 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:

The Epson Expression Home XP-202 comes with Epson iPrint*s1, offering even more flexibility and freedom. It allows users to quickly and easily print documents and photos over Wi-Fi from smartphones and tablet PCs. The automatic Wi-Fi set-up*² makes configuring laptops and computers to print and scan wirelessly extremely easy. Users don’t need to know their network settings or connect with a USB cable, the XP-202 automatically finds the relevant connection settings in order to configure itself. Epson’s new, Claria Home Ink is ideal for affordable reliable printing, producing crisp, clear text documents and glossy, lab-quality photos. With individual ink cartridges you only have to replace the colour used, saving you money. Claria Home Ink cartridges are available in standard and XL sizes, with page yields displayed clearly on each pack. Identifying the right ink cartridge for your printer couldn’t be simpler – just look out for the Daisy image.
- Small-in-One - Save space, save money, save time
- Epson iPrint*s1 - Mobile printing over Wi-Fi
- Auto Wi-Fi set-up*² - Easy to connect Wirelessly
- Individual Inks - Only replace the colour used
- Claria Home Ink - Crisp, clear text and glossy photos

Short summary description Epson Expression Home XP-202 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:

Epson Expression Home XP-202, Colour, 5760 x 1440 DPI, 4, A4, 30 ppm, Black

Long summary description Epson Expression Home XP-202 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:

Epson Expression Home XP-202. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm. Wi-Fi. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.