location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-7525 Inkjet A4 5760 x 1400 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-7525
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB58301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce WF-7525 Inkjet A4 5760 x 1400 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 5760 x 1400 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 34 ppm
  • - Colour scanning Colour faxing
  • - USB port Wi-Fi Ethernet LAN
  • - 18,9 kg
Long product name Epson WorkForce WF-7525 Inkjet A4 5760 x 1400 DPI 34 ppm Wi-Fi :
The long product name of Epson WorkForce WF-7525 Inkjet A4 5760 x 1400 DPI 34 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-colour, Inkjet printer, 2pl, 34 ppm, 5760 x 1440 dpi, CIS, 33.6kbps, USB, WiFi, Ethernet, LCD Screen, Black
More>>>
Epson WorkForce WF-7525 Inkjet A4 5760 x 1400 DPI 34 ppm Wi-Fi:
The official description of Epson WorkForce WF-7525 Inkjet A4 5760 x 1400 DPI 34 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It’s hard to find the combination of both A3+ printing and A3 copying, scanning and faxing in one device on the market today. That’s why Epson has added A3+ all-in-ones to its range for the first time. The WorkForce WF-7525 adds duplex to this mix and helps make the most of limited resources so the user can present their business in the best possible light. It’s ideal for users such as graphic designers, architects and engineers and represents the perfect blend of affordability, reliability and speed.

High-speed: Prints are delivered quickly and efficiently at up to 34 pages per minute in draft mode*2, and up to 15 mono and 8.2 colour pages per minute*3 for business-quality documents.

Duplex printing: Boost speed with super-fast A4 double-sided printing at up to 7.7 mono and 5.2 colour pages per minute3, while cutting paper usage and costs by up to 50 percent.

Productive: High-capacity dual paper trays carrying up to 500 sheets for less frequent refilling and media flexibility, and a 30-sheet Automatic Document Feeder for multiple page scanning, copying and faxing at up to A3. Its ADF also offers double-sided document reproduction in A4 size.

Share securely: Ethernet and Wi-Fi connectivity come as standard, featuring enhanced wireless security with WPA2 encryption.

Economical: See savings of up to 50 percent on cost per page compared to competitive lasers*1. Businesses can also print up to 1,000 pages*4, equivalent to two reams of paper, with Epson’s individual XL Stag inks. ENERGY STAR-qualified reduced power consumption further cuts costs and environmental impact. Up to 80% lower energy consumption than competitive colour lasers*8, so more affordable than the laser equivalent.

Print from anywhere: Comes with Epson Connect, allowing users to quickly and easily print documents and images wirelessly from smartphones and tablet PCs*5. Users can print from anywhere in the world by emailing documents and images directly to the printer. Apple AirPrint makes it simple to print your emails, photos, web pages and documents directly from your iOS device*6 to an AirPrint-ready Epson printer. Google Cloud Print allows you to print on the go from your smartphone or computer, directly from Chrome OS and Google Cloud Print-enabled apps to a Google Cloud Print-ready Epson printer.

Short summary description Epson WorkForce WF-7525 Inkjet A4 5760 x 1400 DPI 34 ppm Wi-Fi:
This short summary of the Epson WorkForce WF-7525 Inkjet A4 5760 x 1400 DPI 34 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-7525, Inkjet, Colour printing, 5760 x 1400 DPI, Colour scanning, Colour faxing, A4

Long summary description Epson WorkForce WF-7525 Inkjet A4 5760 x 1400 DPI 34 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce WF-7525 Inkjet A4 5760 x 1400 DPI 34 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce WF-7525. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1400 DPI, Print speed (colour, normal quality, A4/US Letter): 34 ppm. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1400 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
34 ppm
Copying
Copying *
No
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan speed (black)
1,5 inch/min
Scan speed (colour)
5,2 inch/min
Fax
Faxing *
Colour faxing
Fax resolution (black)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
180 pages
Fax speed dialing (max numbers)
60
Fax delayed sending
Yes
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
500 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
Envelopes sizes
10, C4, C5, DL
Photo paper sizes
9x13, 10x15, 13x18, 20x25
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2, WPA2-PSK
Performance
Card reader integrated
No
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
6,1 cm (2.4")
Power
Power consumption (average operating)
20 W
Power consumption (standby)
4,4 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
18,9 kg
Packaging content
Drivers included
Yes
Bundled software
Epson Easy Photo Print Epson Event Manager Epson NetEasy setup Fax Utility Presto PageManager 9
Other features
Dimensions (WxDxH)
559 x 418 x 365 mm
Network ready
Yes
Wireless technology
802.11 b/g/n
Compatible operating systems
Windows XP Windows XP (64-bit) Windows Vista Windows 7 Windows Server 2008 R2 Windows Server 2008 Windows Server 2003 Mac OS 10.4.11
All-in-one functions
Fax, Print, Scan
Colour all-in-one functions
Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:45
Uk has collected 4 expert reviews for Epson WorkForce WF-7525 Inkjet A4 5760 x 1400 DPI 34 ppm Wi-Fi and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
digitalversus.com
Updated:
2016-11-15 00:57:45
Along with the Canon Pixma iX6550, the Epson WorkForce WF-7525 is among the most responsive A3 printers on our list. It takes 14 seconds from sleep mode, 26 seconds from off position and 9 seconds when already on.Designed for architecture and engineeri...
Good Cost per page, Epson Connect, WiFi, Ethernet, doublesided prints and card readers, Silent, Dual paper tray, Good resistance to water, stains, etc.
Bad Consumes far too much power in sleep mode, Doublesided prints take twice as long as singlesided, Lesser quality than Epson's photo printers (PX or 1500W)...
Bottom line When it comes to versatility, productivity and cost reduction, the WF-7525 delivers. With a full range of functions, it is also designed to work via Wi-Fi and print from mobile devices. However, the print quality is a large step behind Epson's photo pr...
60%
trustedreviews.com
Updated:
2016-11-15 00:57:45
Unlike Epson's new Workforce Pro machines, the Workforce WF-7525 uses older technology, with an engine seen in several of the Stylus printers and all-in-ones. The big difference here is that the machine can print, copy and scan pages from 15 x 10cm up to...
Good Full A3copies, Dual, telescopic paper trays, Card slots and USB/Pictbridge support...
Bad Can't use tray 2 for copies, No automatic paper size detection, No A3duplex print...
70%
Brand Image Product code Product Stock Price from
Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm
(show image)
C11CB34301BY WP-4515 DN 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi Epson WorkForce Pro WP-4545 DTWF Inkjet A4 4800 x 1200 DPI 26 ppm Wi-Fi
(show image)
C11CB32301BY WP-4545 DTWF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)