Epson logo

Epson AcuLaser C9300TN Colour 1200 x 1200 DPI A3

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161765
Info modified on:
08 Mar 2024, 09:07:54
Long product name Epson AcuLaser C9300TN Colour 1200 x 1200 DPI A3:

Laser, 1200 x 1200dpi, 30 ppm, 955 sh, A4/LGL, LCD, USB 2.0, Gigabit Ethernet, 400MHz/256MB, 50.6kg, grey/black

Epson AcuLaser C9300TN Colour 1200 x 1200 DPI A3:

The C9300TN printer will appeal to businesses and medium-to-large workgroups who want first class, professional-quality prints at up to A3 size in colour. It is networked and comes with an additional paper tray as standard.

New technology -
It offers Epson’s new Advanced Amplitude Modulation (AAM) screen technology to analyse dot placement and produce sharp images with well-defined edges.

High quality output -
Epson's resolution improvement technology, AcuLaser Colour-RITech, eliminates uneven edges in text and delivers charts, graphics and even CAD schematics with clear, crisp tones.

Low TCO -
It boasts Epson’s lowest cost-per-page for a laser in both mono and colour. This, in addition to the optional duplex unit which helps save up to 50% on paper usage, plus the ENERGY STAR-qualified reduced power consumption, mean that its TCO is very low.

Engineered for business -
It has a compact footprint and the ability to print at up to A3 size in colour. Its print speed of up to 30ppm in A4 mono and colour helps boost productivity and a paper capacity of up to 2055 sheets saves on time refilling it. And the Gigabit Ethernet and PDL support with IPSec, IPv6 and SSL makes integration into complex IT environments hassle-free. It also comes with an additional paper tray as standard.

High durability -
It has a duty cycle of up to 100,000 pages, so businesses can be confident that their investment in the Epson range is a sound one.

Short summary description Epson AcuLaser C9300TN Colour 1200 x 1200 DPI A3:

Epson AcuLaser C9300TN, Laser, Colour, 1200 x 1200 DPI, A3, 30 ppm, Network ready

Long summary description Epson AcuLaser C9300TN Colour 1200 x 1200 DPI A3:

Epson AcuLaser C9300TN. Print technology: Laser, Colour. Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 30 ppm. Network ready. Product colour: Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.