location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX21NC Laser A4 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser CX21NC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C680002BX
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser CX21NC Laser A4 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - A4 25 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - Internal memory: 128 MB 400 MHz
  • - 45,6 kg
Long product name Epson AcuLaser CX21NC Laser A4 25 ppm :
The long product name of Epson AcuLaser CX21NC Laser A4 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser CX21NC - 25 ppm, colour
More>>>
Epson AcuLaser CX21NC Laser A4 25 ppm:
The official description of Epson AcuLaser CX21NC Laser A4 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Laser Multi-Function.
- Epson AcuLaser Colour 2400 RIT (Resolution Improvement Technology).
- Up to 25ppm in black and white and 5ppm in colour (A4).
- 9 seconds in black and white and 17 seconds in colour.
- 45,000 pages.

Short summary description Epson AcuLaser CX21NC Laser A4 25 ppm:
This short summary of the Epson AcuLaser CX21NC Laser A4 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser CX21NC, Laser, Colour printing, Mono copying, Colour scanning, A4

Long summary description Epson AcuLaser CX21NC Laser A4 25 ppm:
This is an auto-generated long summary of Epson AcuLaser CX21NC Laser A4 25 ppm based on the first three specs of the first five spec groups.

Epson AcuLaser CX21NC. Print technology: Laser, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
17 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
45000 pages per month
Digital sender
No
Country of origin
China
Input & output capacity
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
180 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
680 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
C5, C6, DL
Media weight (tray 1)
64 - 210 g/m2
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Supported network protocols (IPv4)
LPR, FTP, IPP, PORT2501, PORT9100, SMB, AppleTalk, TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS (Bonjour), SNTP, SLP, NetBEUI
Performance
Internal memory *
128 MB
Processor frequency
400 MHz
Performance
Sound pressure level (printing)
57 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
790 W
Power consumption (PowerSave)
18 W
Power consumption (standby)
59 W
System requirements
Minimum RAM
64 MB
Minimum processor
Pentium II 233 MHz, PowerPC G3 233 MHz
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
15 - 85%
Certificates
Certification
IEC60950 3rd, IEC60825 Class 1, CE, EN55022 ClassB, EN61000-3-2 Class A, EN6100-3-3, EN55024
Weight & dimensions
Weight
45,6 kg
Packaging data
Package width
590 mm
Package depth
740 mm
Package height
1225 mm
Package weight
56,2 kg
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet layer
2 pc(s)
Quantity per pallet
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
2 pc(s)
Other features
Standard input trays
180
Networking features
Fast Ethernet
Dimensions (WxDxH)
460 x 467 x 852 mm
Custom media sizes
(90 - 220 mm) - (110 - 355.6 mm)
Network ready
Yes
Power requirements
220V ±10 % / 50 - 60 Hz ± 3 Hz / 4.0 A
Maximum internal memory
0,576 GB
Compatible operating systems
Windows 98SE/Me/XP/2000/Server 2003/XP 64/Vista Mac OSX 10.2.8 + Linux
Emulations
ESC/Page-Color S, Adobe PostScript 3, PCL5c, PCL6
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:28:07
Uk has collected 9 expert reviews for Epson AcuLaser CX21NC and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-05 17:28:07
Last month we reviewed HPs Color LaserJet 2820, which was the first affordable colour laser multifunction peripheral wed seen. This similar Epson model has a fax facility and a faster printer than the HP, but it scans at a lower optical resolution...
100%
goodgearguide.com.au
Updated:
2013-08-05 17:28:07
Despite heavy inroads being made by colour inkjets, laser printers are still the only way to go for high-volume printing in an office environment. The high-speed of output, relatively low running costs, colour fastness and available accessories add up...
80%
itreviews.com
Updated:
2015-06-27 11:44:03
colour laser all-in-one: It had to come. On the one hand you have all-in-one machines, which combine a printer and a scanner to give you copying as well. On the other you have the rapidly dropping price of colour...
0%