Epson logo

Epson EPL-6200N A4

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70763
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 - 3 years.
Long product name Epson EPL-6200N A4:

EPL-6200N, 20 ppm, 1200dpi, A4, 10/100 Base Tx

Epson EPL-6200N A4:

High performance A4 mono laser professional printer

The Epson EPL-6200 and EPL-6200L are the ideal printing solutions for small to medium workgroups and personal users. They deliver professional performance quickly, easily, reliably and cost-effectively, and are perfect for users who need high levels of laser quality and productivity at a low investment.

The Epson EPL-6200 delivers a high performance solution at a low cost. With its flexible network connectivity and fast, high quality printing performance, it is the ideal choice for any small to medium workgroup.

Short summary description Epson EPL-6200N A4:

Epson EPL-6200N, Laser, A4, 20 ppm, Duplex printing, Network ready

Long summary description Epson EPL-6200N A4:

Epson EPL-6200N. Print technology: Laser. Maximum duty cycle: 30000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Network ready

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.