location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C1900S Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C1900S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C485001DI
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:16:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C1900S Colour A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - A4 16 ppm
  • - Ethernet LAN
  • - Maximum duty cycle: 35000 pages per month
  • - Internal memory: 32 MB
Long product name Epson AcuLaser C1900S Colour A4 :
The long product name of Epson AcuLaser C1900S Colour A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, LAN, USB 2.0 Type B, Parallel, 35000 pages per month
More>>>
Epson AcuLaser C1900S Colour A4:
The official description of Epson AcuLaser C1900S Colour A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson AcuLaser C1900 breaks new ground for professional networked enterprises requiring cost-effective A4 colour and monochrome laser printing. It is a compact, networkable and professional colour laser solution that will revolutionise your printed output with its exceptional quality, ease-ofuse and system compatibility. What's more, it's available pre-configured in four specific options to match your exact needs.

- As straightforward and cost-effective to run as a monochrome laser
- Prints 16ppm mono and 4ppm colour - no need for a separate mono laser printer!
- Superb 2400dpi photo-like print quality with Epson AcuLaser colour ASIC technologies
- USB, Parallel and 10/100BaseTX network ready as standard
- Handles up to 700 sheets of paper at once from multiple media sources
- Wireless 802.11b, Adobe® PostScript® and two-sided printing options

Short summary description Epson AcuLaser C1900S Colour A4:
This short summary of the Epson AcuLaser C1900S Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C1900S, Laser, Colour, A4, 16 ppm, Grey, White

Long summary description Epson AcuLaser C1900S Colour A4:
This is an auto-generated long summary of Epson AcuLaser C1900S Colour A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C1900S. Print technology: Laser, Colour. Maximum duty cycle: 35000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Product colour: Grey, White

Printing
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Features
Maximum duty cycle *
35000 pages per month
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
Network
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Design
Product colour *
Grey, White
Weight & dimensions
Width
496 mm
Depth
521 mm
Height
526 mm
Weight
34 kg
Country Distributor
United Kingdom 1 distributor(s)