location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-S2000MJ (132) 180 x 180 DPI Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-S2000MJ (132): 200DPM, 1Pocket, USB, w/o MSR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A41A268132
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946521206
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-S2000MJ (132) 180 x 180 DPI Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 180 x 180 DPI
  • - Connectivity technology: Wired
  • - USB port
  • - Grey
  • - 4,5 kg
Warranty: 24 months Carry in
Long product name Epson TM-S2000MJ (132) 180 x 180 DPI Wired :
The long product name of Epson TM-S2000MJ (132) 180 x 180 DPI Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-S2000MJ (132) - 200DPM, 1Pocket, USB, w/o MSR, Cheque and voucher scanner
More>>>
Epson TM-S2000MJ (132) 180 x 180 DPI Wired:
The official description of Epson TM-S2000MJ (132) 180 x 180 DPI Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson TM-S2000MJ combines double-sided colour scanning and inkjet endorsement printing in one compact device for the efficient processing of cheques, vouchers and cut sheets. Photo ID cards can also be scanned quickly and precisely.

Setting new standards in speed and accuracy, the TM-S2000MJ scans cheques and vouchers at up to 200dpm, and has a 100-sheet automatic sheet feeder for convenient processing of multiple items. Double feed detection ensures only one item is processed at once, while automatic skew correction and background noise filtering enhance scan legibility. Errors are virtually eliminated with an MICR recognition accuracy of 99.9 percent.

The TM-S2000MJ has an extra-large endorsement printing area of up to 16 lines with a 2-inch height. This saves time and improves security by enabling cheque printing at the counter in front of the customer, instead of in the back office. In addition to all the necessary information for endorsement, the large printing area can accommodate marketing messages and brand logos.

Utilising Epson’s heritage in inkjet printing and scanning, the TM-S2000MJ offers peace of mind with Epson’s proven reliability. All parts last for the life of the device, with only consumables needing replacement. The TM-S2000MJ can be equipped with an optional magnetic stripe reader for debit and credit, plus an optional USB hub for connecting additional devices.

- Colour scanner with endorsement printer for cheques, vouchers and cut sheets
- Double-sided, full-colour cheque and voucher scanning at up to 200dpm
- Scans in colour, black and white, greyscale or infrared
- Extra-large endorsement printing area: up to 16 lines with a 2-inch height
- MICR recognition accuracy of over 99.9%
- 100-sheet automatic sheet feeder

Short summary description Epson TM-S2000MJ (132) 180 x 180 DPI Wired:
This short summary of the Epson TM-S2000MJ (132) 180 x 180 DPI Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-S2000MJ (132), 180 x 180 DPI, 800 mm/sec, 1,41 x 3,39 mm, 80 - 200 µm, 21,5 cm, Wired

Long summary description Epson TM-S2000MJ (132) 180 x 180 DPI Wired:
This is an auto-generated long summary of Epson TM-S2000MJ (132) 180 x 180 DPI Wired based on the first three specs of the first five spec groups.

Epson TM-S2000MJ (132). Maximum resolution: 180 x 180 DPI, Print speed: 800 mm/sec, Character size: 1,41 x 3,39 mm. Printing media thickness: 80 - 200 µm, Maximum printing width: 21,5 cm. Connectivity technology: Wired, USB connector: USB Type-B, Standard interfaces: USB 2.0. Mean time between failures (MTBF): 180000 h, Autocutter durability: 2 million cuts, Country of origin: China. Product colour: Grey

Printing
Maximum resolution
180 x 180 DPI
Print speed
800 mm/sec
Character size
1,41 x 3,39 mm
Paper handling
Printing media thickness
80 - 200 µm
Maximum printing width
21,5 cm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-B
Connectivity technology *
Wired
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Features
Mean time between failures (MTBF)
180000 h
Autocutter durability
2 million cuts
Country of origin
China
Sensor type
CIS
Safety
TÜV
Design
Product colour *
Grey
Power
Power source type *
USB
Power supply type
AC
USB powered
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
142 mm
Depth
264 mm
Height
177 mm
Weight
4,5 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
250 mm
Package depth
390 mm
Package height
295 mm
Package weight
5,18 kg
Other features
LED indicators
Yes