location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elo Touch Solutions 1537L 38,1 cm (15") 200 cd/m² Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solutions Check ‘Elo Touch Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1537L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E403262
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Elo Touch Solutions’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elo Touch Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Elo Touch Solutions 1537L 38,1 cm (15") 200 cd/m² Touchscreen :
The long product name of Elo Touch Solutions 1537L 38,1 cm (15") 200 cd/m² Touchscreen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1537L 15" LCD Open-Frame Touchmonitor, AccuTouch, Dual serial/USB, Steel/Black
More>>>
Short summary description Elo Touch Solutions 1537L 38,1 cm (15") 200 cd/m² Touchscreen:
This short summary of the Elo Touch Solutions 1537L 38,1 cm (15") 200 cd/m² Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

Elo Touch Solutions 1537L, 38,1 cm (15"), 1024 x 768 pixels

Long summary description Elo Touch Solutions 1537L 38,1 cm (15") 200 cd/m² Touchscreen:
This is an auto-generated long summary of Elo Touch Solutions 1537L 38,1 cm (15") 200 cd/m² Touchscreen based on the first three specs of the first five spec groups.

Elo Touch Solutions 1537L. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels, Display brightness: 200 cd/m², Touchscreen

Brand Image Product code Product Stock Price from
Elo Touch Solutions

Elo Touch Solutions 1537L 38,1 cm (15") 230 cd/m² Black Touchscreen
(show image)
E283570 1537L 0.00
(excl. VAT)
0 (incl. VAT)
Elo Touch Solutions

Elo Touch Solutions 1537L 38,1 cm (15") 230 cd/m² Touchscreen
(show image)
E854067 1537L 0.00
(excl. VAT)
0 (incl. VAT)
Elo Touch Solutions

Elo Touch Solutions 1537L 38,1 cm (15") 230 cd/m² Touchscreen
(show image)
E618601 1537L 0.00
(excl. VAT)
0 (incl. VAT)
Elo Touch Solutions

Elo Touch Solutions 1537L 38,1 cm (15") 200 cd/m² Touchscreen
(show image)
E788823 1537L 0.00
(excl. VAT)
0 (incl. VAT)