Dynabook logo

Dynabook PA5350E-1ERC keyboard Mouse included Home RF Wireless Arabic Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39226
Info modified on:
18 Jun 2024, 12:28:58
Bullet Points Dynabook PA5350E-1ERC keyboard Mouse included Home RF Wireless Arabic Black:
  • - 11 hot keys: email, internet browser, calculator, music, vol+, vol-, play/pause, FF, RW, mute
  • - black
  • - back and forward
  • - RF 2.4GHz
  • - Microsoft® Windows 10/8/7, USB port
  • - left/right, on/off
  • - blue LED technology
  • - 800/1.200/1.800 dpi
  • - Keyboard: 457 x 166.7 x 23.6 mm<br> Mouse: 97 x 56 x 33 mm
  • - 8 - 10 m
  • - Wireless Keyboard KL50 & Silent Wireless Mouse W90, USB nano receiver, 1x AA battery, Quick Start Guide, Warranty Leaflet
Long product name Dynabook PA5350E-1ERC keyboard Mouse included Home RF Wireless Arabic Black:

Wireless Keyboard and Silent Mouse KL50M - Arabic

Short summary description Dynabook PA5350E-1ERC keyboard Mouse included Home RF Wireless Arabic Black:

Dynabook PA5350E-1ERC, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description Dynabook PA5350E-1ERC keyboard Mouse included Home RF Wireless Arabic Black:

Dynabook PA5350E-1ERC. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless. Wrist rest. Recommended usage: Home. Product colour: Black. Mouse included

Reasons to buy
Specs
Recommended products
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.