Digitus logo

Digitus DN-19 FAN-2-WM-T-SW rack accessory Roof ventilator

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48709
Info modified on:
22 Sept 2024, 15:34:25
Bullet Points Digitus DN-19 FAN-2-WM-T-SW rack accessory Roof ventilator:
  • - Housing made out of sturdy steel sheet
  • - Fans with grid covers
  • - 2 fans
  • - incl. thermostat, adjustable from 0 °C up to +70 °C
  • - On/off switch
  • - Air flow: 4.6 m³/min.
  • - 1.8 m cable with CEE 7/7 (Type-F) plug
  • - 1.8 m cable with CEE 7/7 (Type F) plug
Long product name Digitus DN-19 FAN-2-WM-T-SW rack accessory Roof ventilator:

Roof vent. unit, wall mounting cabinets 2 fans, thermostat, switch, black (RAL 9005)

Short summary description Digitus DN-19 FAN-2-WM-T-SW rack accessory Roof ventilator:

Digitus DN-19 FAN-2-WM-T-SW, Roof ventilator, Black, Stainless steel, 2 fan(s), 276 m³/h, 1,8 m

Long summary description Digitus DN-19 FAN-2-WM-T-SW rack accessory Roof ventilator:

Digitus DN-19 FAN-2-WM-T-SW. Type: Roof ventilator, Product colour: Black, Housing material: Stainless steel. Power source: AC, Power plug type: Type F. Size (imperial): 48,3 cm (19"), Width: 345 mm, Depth: 150 mm. Package width: 385 mm, Package depth: 220 mm, Package height: 90 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.