location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dietz Click 9 Lite Duo Deluxe 22,9 cm (9") 800 x 480 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dietz Check ‘Dietz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click 9 Lite Duo Deluxe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1832
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060033628515 show
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Dietz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dietz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dietz Click 9 Lite Duo Deluxe 22,9 cm (9") 800 x 480 pixels Black :
The long product name of Dietz Click 9 Lite Duo Deluxe 22,9 cm (9") 800 x 480 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual screen (9'' TFT 800 x 480), watch different or same movies on 2 screens, DC 7-14V/1.5A
More>>>
Short summary description Dietz Click 9 Lite Duo Deluxe 22,9 cm (9") 800 x 480 pixels Black:
This short summary of the Dietz Click 9 Lite Duo Deluxe 22,9 cm (9") 800 x 480 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dietz Click 9 Lite Duo Deluxe, Black, CD audio, CD video, DVD, 22,9 cm (9"), 800 x 480 pixels, LCD

Long summary description Dietz Click 9 Lite Duo Deluxe 22,9 cm (9") 800 x 480 pixels Black:
This is an auto-generated long summary of Dietz Click 9 Lite Duo Deluxe 22,9 cm (9") 800 x 480 pixels Black based on the first three specs of the first five spec groups.

Dietz Click 9 Lite Duo Deluxe. Product colour: Black, Playback disc formats: CD audio, CD video, Disc types supported: DVD. Display diagonal: 22,9 cm (9"), Display resolution: 800 x 480 pixels, Display: LCD. Power source type: DC, Operating voltage: 12 V. Width: 268 mm, Depth: 44 mm, Height: 183 mm