DELL logo

DELL G15 5530 Intel® Core™ i5 i5-13450HX Laptop 39,6 cm (15.6") Full HD 8 GB DDR5-SDRAM 256 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Green, Purple

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36038
Info modified on:
18 Nov 2024, 18:21:31
Short summary description DELL G15 5530 Intel® Core™ i5 i5-13450HX Laptop 39,6 cm (15.6") Full HD 8 GB DDR5-SDRAM 256 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Green, Purple:

DELL G15 5530, Intel® Core™ i5, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB, Windows 11 Home

Long summary description DELL G15 5530 Intel® Core™ i5 i5-13450HX Laptop 39,6 cm (15.6") Full HD 8 GB DDR5-SDRAM 256 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Green, Purple:

DELL G15 5530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-13450HX. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 11 Home. Product colour: Green, Purple

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.