DELL logo

DELL Latitude 14 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10101
Info modified on:
14 Mar 2024, 19:24:54
Long product name DELL Latitude 14 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black:

Intel Core i5-6200U (3M Cache, 2.3 GHz), 4GB DDR4 2133MHz, 256GB SSD, 14" HD LED 1366 x 768, Gigabit LAN, WLAN, Bluetooth, Windows 10 Home 64-bit

DELL Latitude 14 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black:

Where work happens.
14" business Ultrabook™ with the world’s best security. Featuring an optional QHD screen with E2E touch display, plus purpose-built mobile accessories.

Secure. Sleek. Powerful.
No one ever said security had to be boring. The world’s most secure Ultrabook™ also happens to be one of the world’s most beautiful. Our industry-leading security features Dell Data Protection, including comprehensive encryption, advanced authentication and malware prevention. Additionally, this lightweight 14" Ultrabook™ is now thinner and lighter than ever. Now, you don’t have to choose between style and security. And with 6th Gen Intel® Core™ vPro™ processors, you can power right through that workflow.

Designed to impress
Style and structure intersect with premium materials, including a magnesium alloy chassis and LCD back, a spill-proof keyboard, optional woven carbon fiber with touch display. A 14" optional QHD (2560x1440) screen with E2E touch display features Corning® Gorilla® Glass NBT™.

Loaded with high-tech features
High-performance storage: New optional M.2 PCIe solid-state drives deliver incredibly fast data transfer speeds.
Next-gen memory: Rely on faster memory speeds and improved power efficiency with the latest DDR4 memory.
Best-in-class WiFi: Optional 3x3 wireless delivers up to 1.3Gbps transfer speeds. That's 30% faster than traditional 2x2 Wifi.

Perfect for mobile productivity
All-day productivity: Power up with a 55Whr battery with CRU design.
Plenty of ports: Connect it all with an HDMI, mini display port, three USB 3.0 ports, SD card reader, and RJ-45.
Efficient anywhere: An optional backlit keyboard to help you stay productive in any lighting.

Wireless freedom
Expand your workspace wirelessly with Intel® WiGig and connect to multiple accessories and displays.

Quick compatibility
Achieve the same functionality of a desktop with one simple connection, including access to legacy ports, with Dell E-Family Docks.

The most secure
Our industry-leading endpoint security solutions include comprehensive encryption, advanced authentication and leading-edge threat protection with Dell Data Protection.

The most manageable
The world's most manageable Ultrabook™ is built to allow flexible and automated BIOS and system configurations via Dell Client Command Suite so it’s easy to deploy, monitor and update your fleet.

Consistently reliable
Latitude 14 features a durable, built-to-last chassis that has undergone extensive military-grade MIL_STD 810G testing to ensure your system can withstand real-world conditions.

Short summary description DELL Latitude 14 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black:

DELL Latitude 14, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description DELL Latitude 14 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black:

DELL Latitude 14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 1,5 kg

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.