Intel Core i5-8265U (6MB Cache, 1.6GHz), 16GB DDR4-SDRAM, 512GB SSD, 33.8 cm (13.3"), Intel UHD Graphics 620, LAN, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
Redesigned and ready for business
The world’s smallest 13" mainstream business-class notebook lets you get to work faster than ever thanks to its scalable features, powerful performance and ExpressCharge.
DELL Latitude 5300, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 16 GB, 512 GB, Windows 10 Pro
DELL Latitude 5300. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1,24 kg