DELL logo

DELL E Series E2311H LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92056
Info modified on:
25 Nov 2022, 10:14:49
Long product name DELL E Series E2311H LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

E2311H - 23", LCD LED, FullHD, 1920 x 1080, 5ms, 1000:1, 250cd/m2, 16:9, VGA, DVI-D, 3360g, black

DELL E Series E2311H LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

A better view for your business.
The DellTM E Series E2311H 23"W Monitor with LED is loaded with many features essential for office productivity, quality viewing and excellent performance, helping to make it a long-lasting, valuable piece of equipment for your office.
- View multiple application windows on a single screen with the 16:9 widescreen aspect ratio and 1920x1080 resolution
- Meets some of the latest environmental standards, including ENERGY STAR 5.0, TCO 5.0 and EPEAT Gold
- Supports remote asset management when used with Dell PCs managed by Dell Client Manager.

Designed with your power needs in mind
Compelling energy features and a low total cost of ownership make the Dell E2311H monitor a smart choice for any business, whether you're equipping a new office or upgrading older monitors.
- Essential performance - LED backlight delivers great energy efficiency, leading to great performance for essential office productivity.
- Power to choose - The PowerNap feature lets you set your E2311H monitor to dim or sleep while in screensaver mode.
- Environmentally recognized - The E2311H monitor is ENERGY STAR® 5.0 and TCO 5.0 compliant and is also rated EPEAT Gold.

Enjoy comfortable viewing
Whether you need high-definition views to enhance productivity or a solution for working on long, intensive projects, the E2311H offers a comfortable way to view just about anything.

Excellent clarity
The 1920 x 1080 resolution, 16:9 aspect ratio E2311H monitor offers spacious content viewing, enabling you to look at multiple windows side by side on a single widescreen.

Seamless connection
The E2311H monitor can be used with VGA or DVI-D (HDCP) connections. It also works with Remote Asset Management with Dell PCs managed by the Dell Client Manager tool.

Easy customization
Front panel controls help make it easy to customize preset modes, including brightness and contrast. Save valuable desktop space by using an available wall mounting kit (sold separately).

Short summary description DELL E Series E2311H LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

DELL E Series E2311H, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description DELL E Series E2311H LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

DELL E Series E2311H. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.