location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WD22TB4 Docking Thunderbolt Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell Thunderbolt™ Dock – WD22TB4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-WD22TB4-ARG show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 10:20:39
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL WD22TB4 Docking Thunderbolt Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Docking
  • - Host interface: Thunderbolt
  • - Ethernet LAN 10,100,1000 Mbit/s
Long product name DELL WD22TB4 Docking Thunderbolt Black :
The long product name of DELL WD22TB4 Docking Thunderbolt Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thunderbolt Dock WD22TB4
More>>>
DELL WD22TB4 Docking Thunderbolt Black:
The official description of DELL WD22TB4 Docking Thunderbolt Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modular thunderbolt dock with swappable modules for easy upgrades and SuperBoost technologies for fast charging.

Short summary description DELL WD22TB4 Docking Thunderbolt Black:
This short summary of the DELL WD22TB4 Docking Thunderbolt Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WD22TB4, Docking, Thunderbolt, 10,100,1000 Mbit/s, Black, 5120 x 2880 pixels, 60 Hz

Long summary description DELL WD22TB4 Docking Thunderbolt Black:
This is an auto-generated long summary of DELL WD22TB4 Docking Thunderbolt Black based on the first three specs of the first five spec groups.

DELL WD22TB4. Connectivity technology: Docking, Host interface: Thunderbolt. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Maximum digital resolution: 5120 x 2880 pixels, Maximum refresh rate: 60 Hz. Power source type: DC, AC input voltage: 120 - 230 V, AC input frequency: 50 - 60 Hz. Windows operating systems supported: Windows 10, Windows 11, Linux operating systems supported: Ubuntu 20.04 LTS

Ports & interfaces
Connectivity technology *
Docking
Host interface *
Thunderbolt
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
PowerShare
Yes
Number of USB ports with PowerShare support
1
HDMI ports quantity *
1
HDMI version
2.0
DisplayPorts quantity
2
DisplayPort version
1.4
Thunderbolt 4 ports quantity
2
Microphone in *
No
DC-in jack
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Maximum digital resolution
5120 x 2880 pixels
Maximum refresh rate
60 Hz
Product colour *
Black
LED indicators
Yes
Power
Power source type
DC
AC input voltage
120 - 230 V
AC input frequency
50 - 60 Hz
Power supply
180 W
Software
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Ubuntu 20.04 LTS
Weight & dimensions
Width
205 mm
Depth
90 mm
Height
29 mm
Weight
650 g
Packaging content
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
84733020