DELL logo

DELL Inspiron 3493 Intel® Core™ i3 i3-1005G1 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1789
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points DELL Inspiron 3493 Intel® Core™ i3 i3-1005G1 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
  • - Windows 10 Home 64-bit
  • - Intel Core i3-1005G1 (4MB Cache, 1.2GHz)
  • - 35.6 cm (14") HD 1366 x 768 TN
  • - 4GB (2666MHz) DDR4-SDRAM & 1000GB HDD
Long product name DELL Inspiron 3493 Intel® Core™ i3 i3-1005G1 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Intel Core i3-1005G1 (4MB Cache, 1.2GHz), 4GB DDR4-SDRAM, 1000GB HDD, 35.6 cm (14") HD 1366 x 768 TN, Intel UHD Graphics, LAN, WLAN, Webcam, Windows 10 Home 64-bit

DELL Inspiron 3493 Intel® Core™ i3 i3-1005G1 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Your daily must-have 35.56 cm (14) laptop that meets all your everyday needs and looks good doing it. Featuring 10th Gan Intel® processors and an array of ports.

Short summary description DELL Inspiron 3493 Intel® Core™ i3 i3-1005G1 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

DELL Inspiron 3493, Intel® Core™ i3, 1,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 3493 Intel® Core™ i3 i3-1005G1 Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

DELL Inspiron 3493. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1,2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.