DELL logo

DELL Dimension XPS 420 Desktop Intel® Core™2 Duo E8300 3 GB DDR2-SDRAM 500 GB AMD Radeon HD 3650 Windows Vista Home Premium Mini Tower PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96939
Info modified on:
19 Mar 2021, 15:59:20
Short summary description DELL Dimension XPS 420 Desktop Intel® Core™2 Duo E8300 3 GB DDR2-SDRAM 500 GB AMD Radeon HD 3650 Windows Vista Home Premium Mini Tower PC:

DELL Dimension XPS 420 Desktop, 2,83 GHz, Intel® Core™2 Duo, E8300, 3 GB, 500 GB, Windows Vista Home Premium

Long summary description DELL Dimension XPS 420 Desktop Intel® Core™2 Duo E8300 3 GB DDR2-SDRAM 500 GB AMD Radeon HD 3650 Windows Vista Home Premium Mini Tower PC:

DELL Dimension XPS 420 Desktop. Processor frequency: 2,83 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8300. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 500 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 3650. Operating system installed: Windows Vista Home Premium. Power supply: 375 W. Chassis type: Mini Tower. Product type: PC. Weight: 14,1 kg

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.