location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL A7485910 rack console 47 cm (18.5") 1366 x 768 pixels Black 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7485910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7485910 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636430073361 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:52:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL A7485910 rack console 47 cm (18.5") 1366 x 768 pixels Black 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 47 cm (18.5") LED 1366 x 768 pixels
  • - Rack mounting 1U
  • - Video port type: VGA
  • - Black
Warranty: 3 years
Long product name DELL A7485910 rack console 47 cm (18.5") 1366 x 768 pixels Black 1U :
The long product name of DELL A7485910 rack console 47 cm (18.5") 1366 x 768 pixels Black 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18.5" LED, VGA, USB 3.0, black
More>>>
DELL A7485910 rack console 47 cm (18.5") 1366 x 768 pixels Black 1U:
The official description of DELL A7485910 rack console 47 cm (18.5") 1366 x 768 pixels Black 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Easily Deployed: tool-less installation with ReadyRails II interface;
- Saves Valuable Rack Space: can share its 1U space with any Dell KVM;
- Eco-Friendly: LED-backlit console, free of mercury vapor found in typical LCD consoles;
- Multiple video modes: 18.5 Inch widescreen display supports both legacy server video modes and widescreen;
- video modes;
- SuperSpeed USB: dual USB 3.0 pass-thru ports for faster media access to servers.

The Dell 1U rackmount LED console provides a system administrator's control station mounted directly into a rack enclosure in a slim 1U (1.75-inch) form factor. Combined with an 18.5-inch flat-panel LED screen and a specially designed keyboard and touchpad mouse, this KMM can manage the setup, administration, and maintenance of multiple rackmounted servers.

Short summary description DELL A7485910 rack console 47 cm (18.5") 1366 x 768 pixels Black 1U:
This short summary of the DELL A7485910 rack console 47 cm (18.5") 1366 x 768 pixels Black 1U data-sheet is auto-generated and uses the product title and the first six key specs.

DELL A7485910, 47 cm (18.5"), 1366 x 768 pixels, 16:9, LED, 16.78 million colours, VGA

Long summary description DELL A7485910 rack console 47 cm (18.5") 1366 x 768 pixels Black 1U:
This is an auto-generated long summary of DELL A7485910 rack console 47 cm (18.5") 1366 x 768 pixels Black 1U based on the first three specs of the first five spec groups.

DELL A7485910. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Aspect ratio: 16:9. Video port type: VGA. Keyboard language: Spanish. Certification: TAA. Power consumption (typical): 20 W, AC adapter input voltage: 120 - 230 V

Display
Display diagonal
47 cm (18.5")
Display resolution
1366 x 768 pixels
Aspect ratio
16:9
Display type
LED
Display number of colours
16.78 million colours
Technical details
Plug and Play
Yes
Product colour
Black
Rack mounting
Yes
Sustainability certificates
RoHS
Compliance certificates
RoHS
Rack capacity
1U
Ports & interfaces
Video port type
VGA
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Keyboard
Built-in touchpad
Yes
Keyboard language
Spanish
Certificates
Certification
TAA
Power
Power consumption (typical)
20 W
AC adapter input voltage
120 - 230 V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Country Distributor
United Kingdom 1 distributor(s)
España 1 distributor(s)