location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Venue 8 Pro Intel Atom® 64 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Venue
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5830-9713
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:49:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Venue 8 Pro Intel Atom® 64 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 20,3 cm (8") 1280 x 800 pixels IPS
  • - Intel Atom® Z3745D 1,33 GHz
  • - 64 GB Flash Card reader integrated
  • - Single camera 5 MP Front camera 1,2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - 18 Wh 4830 mAh
  • - Windows 8.1 Pro 32-bit
Warranty: 1 Year: Collect and Return
Long product name DELL Venue 8 Pro Intel Atom® 64 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black :
The long product name of DELL Venue 8 Pro Intel Atom® 64 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8" WXGA (1280 x 800) IPS, Intel Atom Z3745D (2M Cache, up to 1.83 GHz), 2GB DDR3L, 64GB eMMC, Micro-SD, Intel HD Graphics, 802.11 a/b/g/n, Bluetooth 4.0, 1.2MP/5MP, micro USB 2.0, 395g, Black, Windows 8.1 Pro 32-bit
More>>>
DELL Venue 8 Pro Intel Atom® 64 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
The official description of DELL Venue 8 Pro Intel Atom® 64 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your ultimate productivity companion.
Take the full power of Windows 8.1 wherever you go with an 8” HD screen, a quad-core Intel® Atom™ processor, dual cameras and an optional keyboard.

Big-picture productivity in a compact tablet.
Crystal-clear touch screen: Witness impeccable detail on the 8" HD 800p display and navigate with a tap, slide, swipe or pinch on the multi-touch screen. Share HD thrills with wide viewing angles that allow multiple viewers to see HD content in stunning detail, simultaneously.

Front and rear cameras: Take great photos and shoot video with the 1.2 MP front-facing lens or video chat with the 5 MP rear-facing camera.

Room to grow: Easily expand your storage capacity with card-reader support for MicroSD, SDHC and SDXC.

A keyboard that’s also a case: An optional external keyboard and integrated case enables easy laptop-style typing when opened and provides screen protection when it’s closed.

Dell Active Stylus support: Hand-write notes and convert them to text with the optional Dell Active Stylus for easy note taking whenever, wherever. (Temporarily unavailable).

Complete performance, in the palm of your hand
Compact yet powerful: Whatever you’re creating, the Dell Venue 8 Pro helps you build it quickly with an ultrafast Intel® Atom™ processor Z3740 (up to 1.8GHz Quad-Core).

Windows mobility, productivity and collaboration: Take the full functionality of Windows 8.1 with you wherever you go.

Windows 8 apps: There’s an app for everything you do, from managing contacts and email to sharing photos, managing projects and staying connected. Your Dell Venue 8 Pro gives you quick access to everything in the Windows Store and easy access to the apps you already have on your Windows 8 PC.

All-day battery life: Watch back-to-back movies or spend your day at the office without a cord with up to 9.9 hours of battery life.

Fast connections
Dual-band WiFi: Establish fast, reliable connections to WiFi hotspots around town, on campus or at home.

Bluetooth connectivity: Simplify connections to a compatible mouse, external keyboard or other accessories with the speed and convenience of Bluetooth Smart Or sync up some compatible Bluetooth speakers for great sound without the wires.

Wireless display technology: Stream HD videos, photos or presentations from your Dell Venue 8 Pro tablet to your compatible TV through Miracast wireless technology. Miracast’s secure, direct connection eliminates the need to connect to a local WiFi signal.

Safe, secure coverage
Peace of mind: Dell’s optional Accidental Damage Service ensures your tablet stays protected. Rest easy. We’ll repair or replace your device in case of accidents, like spills, drops, falls or electrical surges.

Short summary description DELL Venue 8 Pro Intel Atom® 64 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
This short summary of the DELL Venue 8 Pro Intel Atom® 64 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Venue 8 Pro, 20,3 cm (8"), 1280 x 800 pixels, 64 GB, 2 GB, Windows 8.1 Pro, Black

Long summary description DELL Venue 8 Pro Intel Atom® 64 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
This is an auto-generated long summary of DELL Venue 8 Pro Intel Atom® 64 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black based on the first three specs of the first five spec groups.

DELL Venue 8 Pro. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3745D. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1,2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 395 g. Operating system installed: Windows 8.1 Pro. Product colour: Black

Display
Display diagonal *
20,3 cm (8")
Display resolution *
1280 x 800 pixels
Panel type
IPS
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3745D
Processor cores
4
Processor threads
4
Processor boost frequency
1,83 GHz
Processor frequency *
1,33 GHz
Processor cache
2 MB
Processor cache type
L2
Conflict-Free processor
Yes
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2,2 W
Memory
Internal memory *
2 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory
2 GB
Memory clock speed
1600 MHz
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
128 GB
Storage media *
Flash
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
1,2 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
No
Messaging
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Black
Performance
GPS (satellite)
No
Trusted Platform Module (TPM)
Yes
Performance
Position location *
No
Software
Platform *
Windows
Operating system architecture
32-bit
Operating system installed *
Windows 8.1 Pro
Trial software
Microsoft Office
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Embedded options available
No
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery capacity *
4830 mAh
Battery capacity
18 Wh
Number of battery cells
2
Power
AC adapter power
10 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
5 V
AC adapter output current
2 A
Weight & dimensions
Width
130 mm
Depth
9 mm
Height
216 mm
Weight
395 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Quick start guide
Yes
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Other features
Wi-Fi
Yes
64-bit computing
Yes
Intel® Virtualization Technology (Intel® VT)
VT-x
Processor ARK ID
80271
Source Testseek summary Average rating
Reviews
Updated:
2014-09-24 03:17:45
Uk has collected 148 expert reviews for DELL Venue 8 Pro Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-24 03:17:35
You might find that not all desktop applications will comfortably make the transition to a smaller 8in screen, however. The display has a 1,280x800 resolution, which is lower than the standard 1,366x768 on most laptops.Navigating the Windows 8 Desktop can...
60%
wired.co.uk
Updated:
2014-09-24 03:17:37
Dell's Venue 8 Pro is an 8-inch Windows 8 tablet that's available either standalone or with some handy accessories including a Bluetooth keyboard, cover/stand and a stylus. So is it better than the other Windows tabs we've seen? It's on sale now for £249...
Good Decent screen, powerful processor, sturdy build, good battery life...
Bad No HDMI...
Bottom line The Dell Venue 8 Pro is a reasonably powerful Windows 8 device for a decent price. However, you'll need to shell out for an additional keyboard to get the most use out of it. Specifications Software Windows 8.1 (32-bit) Processor Quad-core...
80%
v3.co.uk
Updated:
2014-09-24 03:17:37
Dell's Venue 8 Pro is one of a growing number of Atom-based 8in tablets running Windows 8 or 8.1 that all seem to be targeting the same market segment as many low-cost Android devices and Apple's iPad Mini, and thus carry a competitive price tag themselve...
Good Light and compact, all-day battery life, good value, Microsoft Office included...
Bad Relatively underpowered, small screen restricts usefulness...
Bottom line Dell's Venue 8 Pro has a better display than some 8in Windows 8 tablets we have seen but, with its small screen and low performance, it's still effectively a netbook replacement...
60%
goodgearguide.com.au
Updated:
2014-09-24 03:17:37
The all-black Dell Venue 8 Pro has one of the slimmest profiles of all the Windows 8-based tablets we've seen to date (about 9mm), and the most streamlined aesthetics. It's a product that's aimed at businesses as much as regular consumers and students...
Good Compact size, Textured back, MicroSD card slot...
Bad No Micro-HDMI, A little sluggish at times, Some noticeable backlight bleeding...
Bottom line The Dell Venue 8 is a nifty little Windows 8.1 tablet device that can fit into the palm of your hand thanks to its 8in screen and thin body. It's a decent performer for most tasks, but can struggle a little with CPU-intensive Web streaming...
70%
itproportal.com
Updated:
2014-09-24 03:17:37
There's no reason why Windows can't work on a small screen tablet, but efforts like Toshiba's Encore haven't made much of a case for the combo. The Dell Venue 8 Pro, however, is a more enticing proposition. Not only is this the smaller sibling of the most...
Good Solid performance, Decent screen, Slim and light design, Runs full Windows 8.1...
Bad Screen is small for Windows desktop apps, Average battery life...
Bottom line Given the lack of competition, it's not saying much when we label the Venue 8 Pro the best small screen Windows tablet around. All the same, it's the first to make a convincing case for such a device. It's small, light and easy to lug around, but also sp...
80%
itpro.co.uk
Updated:
2014-09-24 03:17:37
Microsoft has finally given manufacturers the green-light to develop sub-10in Windows 8.x tablets. Dell is aiming to capitalise on this by offering the Venue 8 Pro, a device chocked full of business features. The Venue 8 starts at £239 inc VAT – more tha...
Good Good build quality; Compact design; Numerous business features...
Bad Mediocre screen; Average battery life; No removable battery...
Bottom line Dell proves there is life in 8in Windows 8.x devices. There are advantages to having a small tablet which can support all Windows applications, but the screen and specification could be better...
80%
Digitaltrends.com
Updated:
2014-09-24 03:17:41
With Windows PC sales in free-fall as tablet sales soar , the big-name PC makers are desperately trying to woo customers back from their iPads and Android slates. Convertible laptops, in their myriad shapes and sizes, have been a moderate success, thanks...
Good Nice IPS screen, Active Stylus support, Build quality feels solid, Decent battery life...
Bad Stylus sold separately, No HDMI-out, We still need (way) more Win 8 apps, Weaker performance than some ARM tablets...
Bottom line If you're on the lookout for a solid 8-inch Windows tablet for running a mix of apps and Windows programs, Dell's Venue 8 Pro is a solid choice at a reasonable price – especially since we've recently seen it on sale at Staples for $280. But it isn't alo...
85%
thunderbaylive.com
Updated:
2014-09-24 03:17:42
Lisa Gade compares three 8″ Windows 8.1 tablets, the Dell Venue 8 Pro, Lenovo Miix 2 8 and the Toshiba Encore. All run on a 1.33GHz Intel Atom Bay Trail quad core CPU with 2 gigs of RAM and 32 or 64 gigs of storage. They ship with Windows 8.1 32 bit, and...
0%
canadianreviewer.com
Updated:
2014-09-24 03:17:43
All of this comes in a package that's thin and light enough to be mistaken for an Android tablet but in reality, the Dell Venue 8 Pro can do so much more than any Android device out there right now. With the ability to run most Windows desktop apps as wel...
90%
pocket-lint.com
Updated:
2014-09-24 03:17:43
Dell has officially announced the Dell Venue 8 Pro tablet, reviving an old family name with the launch of two tablets at 8 and 10.8 inches. The smaller of the two models was first seen at IDF 2013, but we got the chance to play with a pre-production sampl...
0%
trustedreviews.com
Updated:
2014-09-24 03:17:43
What is the Dell Venue Pro 8? The Dell Venue Pro is an 8-inch, Windows 8.1 tablet that like the Toshiba Encore , the Acer W4 and the Lenovo MiiX2, gives you a full version of Microsoft's latest operating system so you can reap the benefits of having a PC...
Good Comfortable and attractive design, Great battery life, Sharp, bright display...
Bad Awkward Windows Home button placement, Requires additional OTA cable for USB support, Keyboard not included...
Bottom line This is by far the best 8-inch Windows 8.1 tablet we've seen it's just a shame that Microsoft's operating system is not yet fully equipped for a smaller screen...
70%
itpro.co.uk
Updated:
2014-09-24 03:17:43
The Venue Pro 8 identical to competing Android tablets on the market. But running full Windows 8.1 means it should have more functionality than Android and even its iOS counterparts. Dell is hoping the small form factor will be deployed in a variety of s...
0%
techradar.com
Updated:
2014-09-24 03:17:44
Dell has taken the Venue name out of the deep freeze. With the help of Bay Trail and Windows 8.1, its entering the world small, long lasting tablets running Microsoft's hybrid OS. Shoved into the spotlight at IDF 2013, the Dell Venue 8 Pro is an 8-inch ta...
Good Affordable, Manageable form factor, MicroSD support...
Bad Plasticy, No LTE option...
Bottom line The Venue 8 Pro is one of the best small Windows 8 tablets on the market, and it's got the power to run basic desktop software, older applications and Start screen apps, but tablets like the iPad mini and Nexus 7 have better screens, smoother operating sy...
0%
howtospendit.ft.com
Updated:
2014-09-24 03:17:44
Like a lot of popular notions, this one happens to be untrue, but I'd like to run with it briefly anyway. So here we are in 2011, and Windows is called Fenster, though the BlackBerry is still the BlackBerry, but might have been la Mûre had the French won...
0%
techradar.com/au/
Updated:
2014-09-24 03:17:44
Business tablets never feel quite right when using iOS or Android, but Windows 8.1 is a much better fit – the full-fat version of Microsoft's OS can run desktop software, and these machines often come with more versatile specifications than their business...
Good Bright screen; tough exterior; expandable storage; reasonable battery life...
Bad Sluggish performance; not much storage space; poor speakers; middling screen resolution...
Bottom line The Venue 8 Pro is one of the best small Windows 8 tablets on the market, and it's got the power to run basic desktop software, older applications and Start screen apps, but tablets like the iPad mini and Nexus 7 have better screens, smoother operating s...
70%
itpro.co.uk
Updated:
2015-02-26 03:44:35
Dell has slashed the priced of its latest 8in Windows tablet to £120 as it aims to compete with low-cost Android alternatives. The Venue 8 Pro 3000 is available for a competitive £119 (inc VAT). It's half the price of the 2014 Venue 8 Pro , but does this...
Good Good build quality, Long battery life, Office 365 included (1year), Full Windows compatibility...
Bad Modest performance, Only 1GB memory, Screen could be brighter...
Bottom line Despite its limited performance, the Venue 8 Pro 3000 a great value full Windows tablet...
80%
techsmart.co.za
Updated:
2016-02-04 05:44:52
If the Venue 8 Pro is any indication of portable Windows 8 tablets to come, then the future looks bright for this tablet sector.Admittedly, we haven't been the biggest fans of Windows 8 tablets in the past, for a variety of reasons. However, Dell's Venue...
Good Great build quality, Generally good performance, Ample storage, Expandable, Reasonably priced...
Bad Gets a little warm under load, Windows 8 apps don't match up to iOS and Android counterparts...
0%
pcworld.co.nz
Updated:
2016-04-02 04:27:31
The all-black Dell Venue 8 Pro has one of the slimmest profiles of all the Windows 8-based tablets we've seen to date (about 9mm), and the most streamlined aesthetics. It's a product that's aimed at businesses as much as regular consumers and students.On...
Good Compact size, Textured back, MicroSD card slot...
Bad No Micro-HDMI, A little sluggish at times, Some noticeable backlight bleeding...
Bottom line The Dell Venue 8 is a nifty little Windows 8.1 tablet device that can fit into the palm of your hand thanks to its 8in screen and thin body. It's a decent performer for most tasks, but can struggle a little with CPU-intensive Web streaming...
70%
techolo.com
Updated:
2016-12-01 06:26:59
Since Microsoft released it's Windows 8.1 update, it allowed manufacturers to target smaller form-factors devices due to the improvements in the underlying code such as support for portrait orientation and also the removal of resolution restrictions.Micro...
0%
tbreak.ae
Updated:
2016-12-01 06:27:00
Dell is no stranger to the tablet market. The Android based Streak line of tablets didn't necessarily got it the response or sales it had hoped for but that's not stopping the from trying- especially since the tractional PC market is shrinking. But does t...
Good Lightweight, Decent Screen, Good Viewing Angles...
Bad Can get Hot, Cant get Full Brightness, Low Usable Storage...
Bottom line The Dell Venue 8 Pro is certainly a capable tablet and coupled with a stand and keyboard it can be a capable budget laptop as well. It comes with a full version of Windows and the inclusion of Microsoft Office is a good bonus. At AED 1299 in some shops...
80%
yugatech.com
Updated:
2016-12-01 06:27:00
Dell's entry into the Windows 8 tablet is the Venue 8 Pro — an 8-inch fully-functional PC packed in a small form factor. It's a new breed of personal computing device that might practically replace the netbook. Check out our full review of the Dell Venue...
Good Simple, light and sleek design, Long battery life, Capable quad-core processor, Good display quality, Affordable price point...
Bad No micro-HDMI output...
Bottom line The Dell Venue 8 Pro has a lot of promise and potential. It can be a netbook or laptop replacement, although you might need an external mouse or keyboard every once and a while. It's a companion device and a capable productivity tool. It's like having a l...
0%
Country Distributor
United Kingdom 1 distributor(s)