location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 85WHr 9-cell Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85WHr 9-cell
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
451-10617
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2021 11:11:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 85WHr 9-cell Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Black
  • - 1 pc(s)
Long product name DELL 85WHr 9-cell Battery :
The long product name of DELL 85WHr 9-cell Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Battery Li-Ion 9-cell, 85W/HR
More>>>
DELL 85WHr 9-cell Battery:
The official description of DELL 85WHr 9-cell Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lithium-Ion batteries are longer lived than conventional batteries and do not require replacement as often. This 9-Cell Lithium-Ion Additional Primary Battery from Dell™ helps you power up your system for business trips and vacations. With a capacity of 85 WHr this battery lets you work seamlessly when you are on the move. This product has been tested and validated on Dell™ systems to ensure it will work with your computer. It is supported by Dell™ Technical Support when used with a Dell system.
- Provides 85 WHr capacity
- Offers reliable power for dependable performance
- Powers up your system for business trips and vacations
- This product has been tested and validated on Dell™ systems to ensure it will work with your computer
- Supported by Dell™ Technical Support when used with a Dell™ system
- For Latitude E5400 / 5500

Short summary description DELL 85WHr 9-cell Battery:
This short summary of the DELL 85WHr 9-cell Battery data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 85WHr 9-cell, Battery

Long summary description DELL 85WHr 9-cell Battery:
This is an auto-generated long summary of DELL 85WHr 9-cell Battery based on the first three specs of the first five spec groups.

DELL 85WHr 9-cell. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
9
Battery
Battery capacity
85 Wh
Packaging data
Quantity per pack *
1 pc(s)
Other features
Compatible products
DELL Latitude E5400 / 5500
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI1957 laptop spare part Battery
(show image)
MBI1957 MBI1957 0.00
(excl. VAT)
0 (incl. VAT)