DELL logo

DELL 400-AFYC internal hard drive 2 TB 7200 RPM 3.5" Serial ATA III

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
283627
Info modified on:
31 Jul 2024, 15:03:34
Long product name DELL 400-AFYC internal hard drive 2 TB 7200 RPM 3.5" Serial ATA III:

Kit - 2TB 7.2K RPM SATA 6Gbps 3.5in Cabled Hard Drive R430/T430

DELL 400-AFYC internal hard drive 2 TB 7200 RPM 3.5" Serial ATA III:

Highlights
Offers up to 2 TB storage capacity
Equipped with Serial ATA interface which delivers high data transfer rate
7200 RPM spindle speed ensures excellent performance


Overview
Increase the storage capacity of your Dell™ System with 2 TB Hard Drive from Dell. It boasts a storage capacity of up to 2 TB, enabling users to store large amounts of data. Featuring Serial ATA interface, this hard drive delivers enhanced data transfer speed of up to 6 Gbps.


Compatibility
This product is compatible with the following systems:
PowerEdge R430
PowerEdge R530
PowerEdge T430

Short summary description DELL 400-AFYC internal hard drive 2 TB 7200 RPM 3.5" Serial ATA III:

DELL 400-AFYC, 2 TB, 7200 RPM, 3.5", Serial ATA III

Long summary description DELL 400-AFYC internal hard drive 2 TB 7200 RPM 3.5" Serial ATA III:

DELL 400-AFYC. HDD capacity: 2 TB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA III

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL 400-AFYC internal hard drive 2 TB 7200 RPM 3.5" Serial ATA III 400-AFYC:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.