DELL logo

DELL MS111 mouse USB Type-A Optical 1000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199862
Info modified on:
30 Apr 2025, 21:06:22
Short summary description DELL MS111 mouse USB Type-A Optical 1000 DPI:

DELL MS111, Optical, USB Type-A, 1000 DPI, Black

Long summary description DELL MS111 mouse USB Type-A Optical 1000 DPI:

DELL MS111. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.