location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 968w Inkjet 4800 x 1200 DPI 31 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
968w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-27880-WIFI
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 968w Inkjet 4800 x 1200 DPI 31 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - 31 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - 10 kg
Long product name DELL 968w Inkjet 4800 x 1200 DPI 31 ppm Wi-Fi :
The long product name of DELL 968w Inkjet 4800 x 1200 DPI 31 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

968w All-In-One, Print, Copy, Scan, Fax, 4800x1200dpi, 32/27ppm, 32MB, Wi-Fi, USB 2.0
More>>>
DELL 968w Inkjet 4800 x 1200 DPI 31 ppm Wi-Fi:
The official description of DELL 968w Inkjet 4800 x 1200 DPI 31 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At a Glance
- Optional Wireless Connectivity – Slot to add Dell Internal Wireless Adapter 1150; an internal 802.11b/g wireless and Ethernet card for connecting other PCs.
- 4-in-1 Convenience – Print, scan, copy and fax with quality, professional-looking results.
- Optional 2-sided Printing Capability – Print both sides of a page to conserve paper.
- Print Photos Directly – From your camera or from built-in media card slots. No need to start your PC to print your photos.
- Explore Your Photography, Be Creative – The adjustable 2.4-inch colour LCD screen and editing functions make photo printing fun and easy.

Professional-Looking Communication
With the Dell 968w All-in-One Wireless Printer, you have one stop for all your professional-looking imaging needs.
- Laser quality printouts with resolution up to 4800 x 1200 dpi
- Scans documents and photos up to 1200 x 4800 dpi

Professional Efficiency
The Dell 968w All-in-One Wireless Printer is fast and efficient at home or on the job.
- Fast print speeds (up to 32 ppm in black, up to 27 ppm in colour)
- Stand-alone fax and copy functions
- 50-sheet Automatic Document Feeder for easy scanning of large documents
- Optional 150-Sheet Paper Input Drawer
- ABBYY FineReader Optical Character Recognition (OCR) software that turns scanned text into an editable document, saving re-keyboarding time
- Optional duplex

Photo-finish Extras
Productivity carries over to photo studio features standard with the Dell 968w All-in-One Wireless Printer.
- 2.4” Colour LCD allows you to print and edit directly from your camera or memory cards
- Pictbridge and memory card slots for easier photo printing
Smudge, water and highlighter resistant pigment ink
- Snapfire® software included for creative editing and printing of your photos

Easy-to-Use
Simple interface and intuitive product design makes the Dell 968w All-in-One Wireless Printer a pleasure to own and use.

Dell Service Makes It Easy, Too
- Dell Ink Management System that makes it easy to use, manage, and purchase supplies—delivered right to your doorstep.
- Unparalleled Dell service—from delivery, installation and setup; to advanced exchange, same day service or overnight service.

Short summary description DELL 968w Inkjet 4800 x 1200 DPI 31 ppm Wi-Fi:
This short summary of the DELL 968w Inkjet 4800 x 1200 DPI 31 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 968w, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, Mono scanning, Mono faxing

Long summary description DELL 968w Inkjet 4800 x 1200 DPI 31 ppm Wi-Fi:
This is an auto-generated long summary of DELL 968w Inkjet 4800 x 1200 DPI 31 ppm Wi-Fi based on the first three specs of the first five spec groups.

DELL 968w. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Mono copying. Scanning: Mono scanning. Faxing: Mono faxing. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Copying
Copying *
Mono copying
Scanning
Scanning *
Mono scanning
Input colour depth
48 bit
Fax
Faxing *
Mono faxing
Features
Digital sender
No
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
25 sheets
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Paper tray media types *
Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A2, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
2l, Executive, hagaki card, index card, l, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
MMC, MS Duo, MS Pro, SD
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6,1 cm (2.4")
Weight & dimensions
Weight
10 kg
Other features
Dimensions (WxDxH)
435 x 285 x 168 mm
Network ready
No
Standard media sizes
4" x 6", 3.5" x 5", 8 1/2" x 17"
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 05:40:16
Uk has collected 8 expert reviews for DELL 968w Inkjet 4800 x 1200 DPI 31 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcauthority.com.au
Updated:
2015-06-26 05:40:16
There are only two machines on offer this month that are more expensive than the Dell 968, and the Dell fails to offer quite enough, when compared with other all-in-ones, to make it worth that relatively high price.The 968 is a well-designed machine th...
Bottom line Good, but not good enough: it can’t compete with the winners this month...
67%
alphr.com
Updated:
2015-06-26 05:40:16
There are only two machines on offer this month that are more expensive than the Dell 968, and the Dell fails to offer quite enough, when compared with other all-in-ones, to make it worth that relatively high price. The 968 is a well-designed machine t...
Bottom line Good, but not good enough: it can't compete with the winners this month...
67%
goodgearguide.com.au
Updated:
2015-06-26 05:40:16
The Dell 968w is a good machine overall. We just cant recommend it quite as highly as we would other inkjet multifunction printers that offer similar (or better) capabilities for about the same price.
Good Wi-Fi, speed, good copies...
Bad 150-sheet input tray seems flimsy, guides for feeding thick media are problematic The Final Word The Dell 968w is a good machine overall. We just cant recommend it quite as highly as we would other inkjet multifunction printers that offer similar (or...
Bottom line The Dell 968w is a good machine overall. We just cant recommend it quite as highly as we would other inkjet multifunction printers that offer similar (or better) capabilities for about the same price.
60%
pcadvisor.co.uk
Updated:
2015-06-26 05:40:16
The Dell 968w is a fast, expandable colour inkjet multifunction printer. The 968w we tested has integrated Wi-Fi (a cheaper model is available without that feature). But while the Dell 968w has many office-oriented features, it suffers from design f...
Bottom line The Dell 968w is a good machine overall. We just cant recommend it quite as highly as we would other inkjet multifunction printers that offer similar (or better) capabilities for about the same price. Melissa Riofrio Lowest online price: ££95.64...
60%