location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 15 9550 Intel® Core™ i5 i5-6300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
03M6G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063924103
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 03M6G user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL XPS 15 9550 Intel® Core™ i5 i5-6300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-6300HQ 2,3 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz 2 x 4 GB
  • - 1 TB HDD
  • - NVIDIA® GeForce® GTX 960M 2 GB Intel® HD Graphics 530
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 56 Wh 130 W
  • - Windows 10 Pro 64-bit
Warranty: 1 Year Next Business Day
Long product name DELL XPS 15 9550 Intel® Core™ i5 i5-6300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver :
The long product name of DELL XPS 15 9550 Intel® Core™ i5 i5-6300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" (1920 x 1080, LED), Intel Core i5-6300HQ, 8GB (DDR4), 1TB (HDD), NVIDIA GeForce GTX 960M (2GB, GDDR5), Windows 10 Pro (64 bit), 802.11 a/b/g/n/ac, Bluetooth 4.1, 2 x USB 2.0, 1 x Thunderbolt 3, 1 x HDMI, 1.78 kg
More>>>
DELL XPS 15 9550 Intel® Core™ i5 i5-6300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
The official description of DELL XPS 15 9550 Intel® Core™ i5 i5-6300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet the smallest 15-inch laptop on the planet
The world’s only 15-inch InfinityEdge display: The virtually borderless display maximizes screen space by accommodating a 15-inch display inside a laptop closer to the size of a 14-inch , thanks to a bezel measuring just 5.7mm , 59% thinner than the Macbook Pro.

One-of-a-kind design: Measuring in at a slim 11-17mm and starting at just under 4 pounds with a solid state drive, the XPS 15 is the world’s lightest 15-inch performance-class laptop.

Microsoft and Dell have just raised the bar. Again
The best windows ever meets the best Dell ever. The result? A whole new era of power, performance and productivity. Windows 10 give you all the features you know from the world’s most popular operating system, plus great improvements you’ll love. Enhance all you do with the new Windows 10 features:

Here to help: Easily interact with your own personal digital assistant: Cortana. Using Cortana with a Dell PC equipped with Waves MaxxAudio® Pro gives you a natural voice interaction experience.

Start it up: You’ll feel like an expert from the get-go since your Windows Start menu is back in an expanded form. Plus, all your pinned applications will carry over so your experience is familiar, productive and better than ever.

Stay unplugged: Stay untethered for even longer: All Windows 10 devices now have Battey Saver to automatically conserve power so you can get more done for longer.

A stunning view, wherever you go
Dazzling UltraSharp™ 4K Ultra HD detail: Choose phenomenal display technology with the optional UltraSharp™ 4K Ultra HD (3840x2160) touch display. With over 8 million pixels – 3 million more than the MacBook Pro and four times that of Full HD – high resolution allows you to see everything you do in incredibly fine detail.

Industry-leading color: XPS 15 is the only laptop with 100% minimum Adobe RGB, so you get a true representation of Adobe color that’s rich, vivid and bold. And with the Dell PremierColor application, webpages, videos and images are automatically adjusted into Adobe RGB format for the most accurate color, every time.

Easy collaboration: See your screen from nearly every angle with an IGZO IPS panel, providing a wide viewing angle of up to 170°.

Brighten your day: With 400 nit brightness, the display is brighter than a typical laptop.

Touch friendly: Tap, swipe and pinch your way around the screen. The optional touch display lets you interact naturally with your technology.

Powerhouse performance
Super-speed processors: The most powerful XPS laptop we’ve ever built includes the latest 6th Gen Intel® Quad Core™ processors and an optional 2GB3 NVIDIA® GeForce™ GTX 960M graphics card (2GB GDDR5 video memory) so you can blaze through your most intensive tasks.

Maximum memory and storage: The XPS 15 supports up to 16GB3 of memory with a bandwidth of 2133MHz, 1.3 times the speed of 1600MHz options, so you can get to your content quicker. Expandable storage up to 1TB³ standard hard drive or optional solid state drive (SSDs), available in faster PCIe versions, provide plenty of storage room and high-performance responsiveness that lets you boot and resume in seconds so you can do more without waiting.

Stay powered longer: The battery lasts up to 11 hours4. Add additional battery life with the optional Dell Power Companion.

Essential productivity at your fingertips.
Leading-edge connectivity: Thunderbolt™ 3 multi-use port allows you to charge your laptop, connect to multiple devices (including support for up to two 4K displays) and enjoy data transfers up to 40Gbps , which is 8x faster than USB 3.0. Also includes two USB 3.0 ports.

Advanced docking: Featuring a single-cable connection for power, Ethernet, audio and video. Add the optional Dell Thunderbolt™ Dock for faster data transfers and support for up to three Full HD displays or two 4K displays.

Pinch, zoom and click with confidence
The precision touch pad prevents jumping and floating cursors, while Accidental Activation Prevention puts a stop to unintentional clicks when your palm hits the touch pad.

See what you’ve been missing
A standard backlit keyboard illuminates your keys so you can stay productive in low-light or no-light rooms.

Built for business
Best-in-class Security with industry-leading endpoint solutions that include leading-edge encryption, authentication and threat protection.

- Protect data across multiple end-points with Dell Data Protection | Encryption. Factory installed, IT admins can remotely manage encryption policies to easily meet compliance regulations right out of the box.
- Dell Data Protection | Protected Workspace keeps your information safe. If an attack occurs, the malware is sealed off and a safe environment is restored
- in only 20 seconds.

The world’s most manageable XPS allows IT to change BIOS settings and configure systems with ample flexibility that your business requires.

- Dell Client Command Suite compatibility - free tools that help automate and streamline system deployment, monitoring and updating in complex IT environments
- Factory installed, Dell Command | Update eliminates time-consuming hunting and pecking while minimizing system disruption.
- Factory installed with Dell Command | Power Manager and Battery Extender Mode.
- Simplify deployments with long lifecycles using Dell Configuration and Deployment Services with Dell Imaging Services.
- Dell KACE System Management solutions meet the most demanding IT management needs.

Artfully constructed from premium materials
Maximum durability The XPS 15 is with precision from a single block of aluminum for a sturdy, durable chassis in a beautiful design. The Corning® Gorilla® Glass NBT™ 4K Ultra HD display option is up to 10 times more scratch resistant than soda lime glass.5

Cool under pressure: The palm rest is made from carbon fiber. It's strong and thin like aluminum, but lighter and cooler to the touch.

The greenest XPS laptops ever
Power-efficient: XPS 15 is ENERGY STAR® certified.

Smarter materials: Built with the environment in mind, XPS 15 is free of materials like cadmium, lead, mercury and some phthalates. It's EPEAT Gold registered and BFR/PVC free.

Recycle-friendly: 90% of the laptop’s parts can be easily recycled or reused, and the bamboo packaging trays are 100% recyclable.

Short summary description DELL XPS 15 9550 Intel® Core™ i5 i5-6300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This short summary of the DELL XPS 15 9550 Intel® Core™ i5 i5-6300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 15 9550, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL XPS 15 9550 Intel® Core™ i5 i5-6300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This is an auto-generated long summary of DELL XPS 15 9550 Intel® Core™ i5 i5-6300HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

DELL XPS 15 9550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300HQ, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Housing material
Aluminium, Carbon fibre
Market positioning
Business
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0,18 x 0,18 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6300HQ
Processor cores
4
Processor threads
4
Processor boost frequency
3,2 GHz
Processor frequency *
2,3 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i5-6300 Mobile Series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDIO, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 960M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1,7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3266
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
DVI port
No
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
Intel® HM170
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
English
Trial software
Microsoft Office, McAfee
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FP
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
1,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88959
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
56 Wh
Battery voltage
11,4 V
Battery recharge time
4 h
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6,67 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0,66 G
Non-operating vibration
1,3 G
Weight & dimensions
Width
357 mm
Depth
235 mm
Height
17 mm
Weight *
1,78 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2018-03-24 03:17:19
Uk has collected 158 expert reviews for DELL XPS 15 9550 Intel® Core™ i5 i5-6300HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
reviewed.com
Updated:
2018-03-24 03:17:19
•Intel Core i7-6300HQ quad-core processor •16 GB RAM •512 GB PCIe SSD •NVIDIA GeForce GTX 960M with 2GB GDDR5 •15.6-inch InfinityEdge 4K IPS touchscreen •WiFi 802.11ac/Bluetooth 4.1 •84 Whr batteryNow, at over two-thousand clams, this laptop isn't cheap...
Bottom line We were expecting to be impressed by the big, beautiful Dell XPS 15 and it didn't let us down. Not only is it powerful, it's also made from high-grade materials that just feel great. This is the first high-powered laptop that we think provides a great W...
95%
thunderbaylive.com
Updated:
2018-03-24 03:17:19
The Dell XPS 15 is one of the best laptops you can buy for the money. Find out why in our review.Read more about the Dell XPS 15 9550 Signature Edition: Pricing: Slickwraps: More tech goodness: Our video gear: Deals: Follow us! Twitter: Facebook: Ins...
0%
ozlaptopreviews.com
Updated:
2018-03-24 03:17:19
Dell XPS 15 Review (2016 Version – i7, 8Gb, 256Gb SSD): Performance with Aesthetic PleasureThe Dell XPS 15, 2016 edition is nothing short of a masterpiece, and despite some software issues in the beginning, Dell's flagship notebook has emerged as the curr...
Good Anodized aluminium and carbon-fiber offer elegant and robust construction, Latest CPU and high-end GPU for strong computing and gaming performance, Crisp and clear InfinityEdge display with high level contrast, Lightweight chassis and smaller footprint c...
Bad Battery is non removable even with the enclosed motherboard, Screen flickering at low brightness, 1 Year warranty is disappointing considering the price tag, The laptop can only be bought from Dell directly...
Bottom line The launch of Dell XPS 15 2016 was highly anticipated, but disappointingly the notebook came plagued with software and system BIOS issues. Fortunately, Dell has fixed all of these minor issues right in time to make sure that it does not affect the integri...
100%
itpro.co.uk
Updated:
2018-03-24 03:17:19
Dell's new XPS 15 is a formidable machine, and it's looking to take the fight to Apple's MacBook Pro for a larger slice of the lucrative high-end laptop market.However, Apple has a reputation for leaving a long time between new versions of its flagship...
0%
goodgearguide.com.au
Updated:
2018-03-24 03:17:19
The fans have spoken. It wasn't enough last year for me to compare Microsoft's Surface Book to Apple's MacBook Pro 13. Silly me, I figured a dual-core 13-inch laptop should go up against a dual-core 13-inch laptop. But nooooo, fans cried: For this to be a...
0%
HEXUS.net
Updated:
2018-03-24 03:17:19
Laptop design has evolved beautifully over the course of the past decade. Compare a 2016 machine with one from 2006 and you'll typically find it to be thinner, lighter, faster and far more attractive to look at. But the push for a sexier profile isn't alw...
Good Premium look and feel, Stellar 4K InfinityEdge display, Core i7, SSD, DDR4 is a potent mix, GTX 960M has some gaming potential, Comfortable keyboard and trackpad, Keeps quiet during everyday use...
Bad Disappointing battery life, 4K upgrade is pricey, Webcam position not ideal...
Bottom line How do you go about making the ultimate 15in Windows laptop? For Dell, the formula turned out to be disarmingly simple: take the smaller XPS 13, make it bigger, add a discrete GPU and a gorgeous 4K display, and Bob's your uncle.The resulting XPS 15 is...
0%
lowyat.net
Updated:
2018-03-24 03:17:19
The Dell XPS 13 was – and still is – one of the best consumer-level Windows laptops in the market. With the XPS 15, Dell seems to be attempting to recreate the winning formula that made the 13-inch laptop so compelling. So how did it fare?Honestly, not to...
Bottom line The Dell XPS 15 is a great 15-inch laptop. It's by far the most compact 15-inch notebook I've used, thanks to the InfinityEdge display. To top it of, the XPS 15 is also a capable gaming machine. However, the high price tag and lack of configuration – agai...
0%
gizmodo.com.au
Updated:
2018-03-24 03:17:19
The most noticeable characteristic of the XPS 15 is its extraordinary display. With almost no bezel around the screen, 4K resolution, above average brightness, viewability from almost any angle, and superb colour, it feels markedly more immersive than Ret...
0%
ultrabookreview.com
Updated:
2018-03-24 03:17:19
Update: As of March 23rd, 2016, Dell has released an update for the WiFi driver here . This update seems to fix many of the WiFi-related problems that plagued my experience with the laptop earlier. In its current state, I have few remaining issues with th...
Good The XPS has the best screen on the market, powerful hardware suitable for nearly any task, good thermals, is upgradeable, and futureproofed by the inclusion of a Thunderbolt 3 port.
Bad The Broadcom WLAN card is currently a broken mess, there are occasional issues like BSODs or disappearing wireless cards that hurt reliability, the battery life only just reaches “acceptable” levels with a 6cell battery, and it's expensive...
Bottom line The XPS 15 9550 has an unrivaled screen, fast hardware, and a killer design. But 5 months after its launch, it seems we're all still Dell's beta testers. This article reviews the XPS 15 9550 and tallies up the issues that haven't gone away...
80%
goodhousekeeping.co.uk
Updated:
2018-03-24 03:17:19
Dell XPS 15 has a 15.6" screen, uses Windows 10, and features an Intel Core i7-6700HQ 2.6Ghz processor with a 512GB solid state disc...
Good Powerful, Superb 4K screen with hardly any frame, Backlit keyboard, Good touchscreen, Slim and stylish, simple brushed aluminium finish...
Bad Camera at bottom of screen, making angle odd, Keyboard feels a little flimsy for such a high spec machine...
Bottom line This top end laptop is one to buy if you want a great touchscreen and powerful performance. It's not the most affordable or lightweight, though, and some might miss having a CD/DVD drive...
85%
kitguru.net
Updated:
2018-03-24 03:17:19
The new XPS 15 is aimed at the 6th generation of Intel Core i7 processors, also known as Skylake. Up to 32GB of DDR4 memory can be specified, up to 1TB of PCI Express-based solid state storage, with some two-drive configurations also available.There's NVI...
Good Excellent battery life, Decent gaming performance for a 15in notebook, Futureproofed 16GB of memory, Great 4K touch screen, Fast, capacious NVMe SSD for primary storage, Light 2kg chassis, Thunderbolt 3 port...
Bad Faster 15in gaming notebooks are available, Merely decent everyday performance, No builtin wired networking.
Bottom line The Dell XPS 15 doesn't quite live up to the prestigious all-conquering history of some of the first, massive 17in XPS models. It won't provide you with a near-desktop level of gaming performance in a portable package.The lack of built-in wired networking...
80%
ouritdept.co.uk
Updated:
2018-03-24 03:17:19
I used the Dell XPS 15 for two weeks before writing this review. My overall opinion of the laptop is a positive one, in fact, it's been quite hard to find any fault with this particular model! My thoughts on the design, performance and pros & cons of owne...
Good The smallest 15″ laptop currently available. Ideal for the daily commute, Impressive high resolution 4K display surpasses the MacBook Pro Retina display, An attractive, yet sturdy laptop, Impressive technical performance, although this comes at a cost, Co...
Bad Expensive price point, Could use a fingerprint scanner for added security, Heat distribution design could be better...
0%
goodgearguide.com.au
Updated:
2018-03-24 03:17:19
The recently introduced series of Dell XPS 15 9550 Touch and Non-Touch laptops has been getting a lot of attention. These devices are loaded with high-tech goodness - in fact, there's no doubt in my mind that Dell served them up targeting would-be MacBook...
Bottom line I've found a lot of mostly minor things to pick on, but don't be misled by that. The Dell XPS 9550 is a well-designed, well-equipped laptop, and although Windows 10 isn't perfect, it's a whole lot better than Windows 8. Together they're a pleasure to use...
0%
techradar.com
Updated:
2018-03-24 03:17:19
The XPS 15 sees Dell bring its evolutionary InfinityEdge display to a 15-inch laptop for the first time. If you're a fan of the XPS 13's space-saving design, but enjoy the productivity gains of a 15-inch laptop, Dell's latest machine promises workstation-...
Good Display, Performance, Thunderbolt 3, Clickpad...
Bad Battery life, Speakers, Keyboard, 960M not future, proof...
Bottom line A powerful 15-inch laptop squeezed into a 14-inch sized chassis, the XPS 15 is a great fit for productivity work, gaming and entertainment thanks to its excellent 4K display. Just watch out for its lacklustre battery life, poor speakers and and shallow ke...
80%
techradar.com/au/
Updated:
2018-03-24 03:17:19
The XPS 15 sees Dell bring its evolutionary InfinityEdge display to a 15-inch laptop for the first time. If you're a fan of the XPS 13's space-saving design, but enjoy the productivity gains of a 15-inch laptop, Dell's latest machine promises workstation-...
Good Display, Performance, Thunderbolt 3, Clickpad...
Bad Battery life, Speakers, Keyboard, 960M not futureproof...
Bottom line A powerful 15-inch laptop squeezed into a 14-inch sized chassis, the XPS 15 is a great fit for productivity work, gaming and entertainment thanks to its excellent 4K display. Just watch out for its lacklustre battery life, poor speakers and and shallow ke...
80%
itpro.co.uk
Updated:
2018-03-24 03:17:19
Dell's high-end XPS laptops, such as the XPS 15, have used a familiar aesthetic for several years now with a carbon fibre-style material on the wrist rest and a smooth metal covering the lid and base. Although this might appear staid to some, its timeless...
Good Stylish, Sturdy, Extremely bright, high quality screen, Fast, Comparatively light and compact...
Bad Keyboard and battery life could be better...
Bottom line Better suited for use on your desk rather than on the road, despite Dell's best intentions, but still a good laptop...
80%
pocket-lint.com
Updated:
2018-03-24 03:17:19
Laptops can usually be split into one of a few different camps. There are chunky gaming laptops that'll give you back-ache, but can handle running The Witcher 3 like no other. There are super-ultra slim laptops with amazing battery life. Or those fancy pa...
Good Very small footprint for a 15-inch laptop, a powerful and versatile machine, great keyboard and trackpad...
Bad Not all-day battery life, some odd spec configs, no dedicated SSD in entry-level model...
Bottom line The Dell XPS 15 is an unusual laptop. In the venn diagram of portability, power and generally looking and feeling great, it tries to cover everything. And unless you want something very light or are a turbo-nerd, it absolutely succeeds. Which is a r...
100%
alphr.com
Updated:
2018-03-24 03:17:19
Dell has hit a rich seam of form in recent months. Now, it's taken the elegant carbon-fibre and metal design of the XPS 13 and scaled it up to create the company's most stylish 15in laptop yet, the Dell XPS 15. Throw in the latest quad-core Skylake proces...
Bottom line Aside from a handful of niggles, and the somewhat disappointing battery life, though, Dell should be patting itself on the back for delivering yet another top-notch Windows 10 laptop. The XPS 15 is powerful, portable and equipped with all the features any...
80%
expertreviews.co.uk
Updated:
2018-03-24 03:17:19
Much like how the XPS 13 is afforded the chassis of a typical 11.1in laptop thanks to its almost bezel-less 13.3in screen, the XPS 15 packs a 15.6in display into a much smaller chassis than your typical 15in laptop. It’s not quite as svelte as the XPS 13...
Good The best Windows 10 laptop to date, Superior performance, Improved battery life...
Bad Doesn't come cheap...
Bottom line The Dell XPS 15 is a stunning laptop. It doesn't have the instant visual impact of the diminutive XPS 13, but there's no doubt it's packed plenty of power into a streamlined 15.6in laptop. It marries performance with stylish looks, and it more than meets...
100%
Digitaltrends.com
Updated:
2018-03-24 03:17:19
It's no secret that we love Dell's XPS 13. The system won our Best Computing Product of 2015 award , and twice earned our Editor's Choice – once for the early 2015 model, and again for the updated Skylake-powered edition . The system's beautiful, thin Inf...
Good Solid build quality, Great keyboard and touchpad, Best notebook display we've tested, Clear, loud speakers, Extremely quick...
Bad Modest connectivity, Battery falls short of expectations, Noisy and hot at load...
Bottom line The Dell XPS 15 is a faithful, up-sized rendition of the innovative XPS 13. Like its predecessor, the 15-incher cuts back on size and weight without sacrificing performance. In fact, the XPS 15 is a major leap over the previous model, at least in its to...
80%
techadvisor.co.uk
Updated:
2018-03-24 03:17:19
The XPS range is where you'll find Dell's most desirable laptops . These aren't all-practical workstations, or budget models. XPS is where Dell's fanciest designs team-up with higher-end components. The idea is these are laptops you'll be proud to use. T...
Bottom line The Dell XPS 15 is a great all-rounder laptop. Come to it expecting superlatives, especially the version tested, and you may come away disappointed. However, it is very versatile indeed. It offers a powerful CPU, a competent discrete graphics card, a scre...
80%
Theinquirer.net
Updated:
2018-03-24 03:17:19
But what's most interesting about the upgrades is that the firm added an edge-to-edge 'Infinity edge' display to the XPS 15, fitting a 15.6in screen into the size of a typical 13in notebook, making what Dell claims is "smallest 15in laptop on the planet"...
0%
itpro.co.uk
Updated:
2018-03-24 03:17:19
Dell has updated one of its most popular ultrabooks, the XPS 15, to include Windows 10 and Intel Skylake processors. A much-loved laptop among business users, the older XPS 15 has been praised for its excellent display and easily-upgradeable hardware. De...
100%
Country Distributor
United Kingdom 1 distributor(s)