location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMate-i Double Extension

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMate-i Double Extension
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I.52.9722
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
standard (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Dataflex ViewMate-i Double Extension :
The long product name of Dataflex ViewMate-i Double Extension. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ViewMate-i Double Extension
More>>>
Dataflex ViewMate-i Double Extension:
The official description of Dataflex ViewMate-i Double Extension as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This ViewMate arm with two extensions suits every user due to its depth and height adjustment and pivoting capabilities. Having a durable construction, this monitor arm offers solid support for any monitor up to 15kg.
- Suitable for all frames in the ViewMate Combo product range
- Articulating multi-pivot arm
- Mounts a single monitor
- Adjustable in height using the quick lock & release bracket
- Max. weight capacity of 15kg/monitor (up to 24"/24"W)
- Rotate 360°, tilt +90°/-90°, swivel 360°
- Compatible with VESA patterns 75x75/100x100mm MIS-D
- Depth adjustable over 451mm
- Min. 99mm clearance between monitor and frame
- Max. 470mm clearance between monitor and frame

Short summary description Dataflex ViewMate-i Double Extension:
This short summary of the Dataflex ViewMate-i Double Extension data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMate-i Double Extension

Long summary description Dataflex ViewMate-i Double Extension:
This is an auto-generated long summary of Dataflex ViewMate-i Double Extension based on the first three specs of the first five spec groups.

Dataflex ViewMate-i Double Extension