location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMaster M6 Dual Monitor Upgrade 812 Black Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMaster M6 Dual Monitor Upgrade 812
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57.812 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410578121 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex ViewMaster M6 Dual Monitor Upgrade 812 Black Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Stainless steel
  • - Product colour: Black
  • - Maximum weight capacity: 10 kg
Long product name Dataflex ViewMaster M6 Dual Monitor Upgrade 812 Black Stainless steel :
The long product name of Dataflex ViewMaster M6 Dual Monitor Upgrade 812 Black Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ViewMaster M6 Dual Monitor Upgrade 812
More>>>
Dataflex ViewMaster M6 Dual Monitor Upgrade 812 Black Stainless steel:
The official description of Dataflex ViewMaster M6 Dual Monitor Upgrade 812 Black Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It is now possible to upgrade your standard single screen M6 to a dual monitor solution, simply by fitting the ‘Dual Monitor Upgrade Kit’ to the back of the monitor arm’s VESA head and mounting the monitors. No need to buy a completely new monitor arm. Allowing the same unparalleled ergonomic comfort of the ViewMaster M6, but now being even more productive with a dual monitor setup.

- Suitable for monitors up to 19" (if maximum weight is not exceeded)
- Easy to install, easy to adjust
- Perfect monitor alignment
- Width adjustable
- Quick release
- VESA: 100 x 100mm compatible
- Sturdy steel construction
- Made of a 6mm thick steel plate
- Very flat design
- Max. weight capacity of 2 x 9kg.
- Dimensions (w x d x h): 597 x 33 x 112mm

Short summary description Dataflex ViewMaster M6 Dual Monitor Upgrade 812 Black Stainless steel:
This short summary of the Dataflex ViewMaster M6 Dual Monitor Upgrade 812 Black Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMaster M6 Dual Monitor Upgrade 812, 10 kg, Stainless steel, Black

Long summary description Dataflex ViewMaster M6 Dual Monitor Upgrade 812 Black Stainless steel:
This is an auto-generated long summary of Dataflex ViewMaster M6 Dual Monitor Upgrade 812 Black Stainless steel based on the first three specs of the first five spec groups.

Dataflex ViewMaster M6 Dual Monitor Upgrade 812. Maximum weight capacity: 10 kg, Material: Stainless steel, Product colour: Black

Technical details
Product colour *
Black
Material
Stainless steel
Maximum weight capacity
10 kg
Other features
Dimensions (WxDxH)
597 x 33 x 112 mm
Mounting interface
VESA 100 x 100 mm