location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmate Silver Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmate monitor arm - toolbar 142
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.142 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410521424 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:06:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Viewmate Silver Wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 15 kg
  • - Number of displays supported: 1
  • - Mounting type: Wall
  • - Maximum VESA mount: 100 x 100 mm
  • - Cable management
  • - Steel Silver
Warranty: 5 years
Long product name Dataflex Viewmate Silver Wall :
The long product name of Dataflex Viewmate Silver Wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmate monitor arm - toolbar 142, silver
More>>>
Dataflex Viewmate Silver Wall:
The official description of Dataflex Viewmate Silver Wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Having a durable construction, this monitor arm offers solid support for any monitor up to 15 kg. Its depth adjustment ensures that monitors can be set at a comfortable viewing distance. Its horizontal glide makes it easy to place anywhere along the toolbar.

- Fixed height
- Depth adjustment
- Fitted with cable clips to guide cables tidily
- Main components made of steel
- VESA MIS-D 75 x 75/100 x 100 mm compatible
- Rotate 360°, tilt +90°/-90°, swivel +90°/-90°
- Weight capacity max. 15 kg per monitor
- Mount exclusively compatible with Viewmate toolbars
- Simply slides onto the toolbar rail

Short summary description Dataflex Viewmate Silver Wall:
This short summary of the Dataflex Viewmate Silver Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmate, 15 kg, 75 x 75 mm, 100 x 100 mm, Silver

Long summary description Dataflex Viewmate Silver Wall:
This is an auto-generated long summary of Dataflex Viewmate Silver Wall based on the first three specs of the first five spec groups.

Dataflex Viewmate. Maximum weight capacity: 15 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Swivel angle range: -90 - 90°, Tilt angle range: -90 - 90°. Product colour: Silver

Mounting
Maximum weight capacity *
15 kg
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Mounting type *
Wall
Ergonomics
Height adjustment
No
Adjustable depth
Yes
Tilt angle range
-90 - 90°
Swivel angle range
-90 - 90°
Angle of rotation
360°
Turn angle
180°
Number of pivot points
3
Ergonomics
Cable management
Yes
Design
Housing material
Steel
Product colour *
Silver
Weight & dimensions
Depth
492 mm
Package width
550 mm
Package depth
130 mm
Package height
120 mm
Package weight
2,3 kg
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Dataflex Viewmate Silver Wall Dataflex Viewmate Silver Wall
(show image)
52.042 Viewmate monitor arm - wall 042 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate Silver Wall Dataflex Viewmate Silver Wall
(show image)
52.032 Viewmate monitor arm - wall 032 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite 61 cm (24") Silver, White Wall Dataflex Viewlite 61 cm (24") Silver, White Wall
(show image)
58.512 Viewlite plus monitor arm - rail 512 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite 61 cm (24") Silver, White Wall Dataflex Viewlite 61 cm (24") Silver, White Wall
(show image)
58.312 Viewlite plus monitor arm - wall 312 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)