Dataflex logo

Dataflex 51.053 monitor mount accessory

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111009
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5 Years
Long product name Dataflex 51.053 monitor mount accessory:

Viewmaster widescreen adapter - option 053, black

Dataflex 51.053 monitor mount accessory:

Use this adapter on Dataflex multi-monitor systems when your monitor exceeds the maximum supported width. This adapter adds 80 mm to their width range.

- For large or widescreen monitors
- 2 mm thick
- Comes with all necessary fasteners
- Extends the horizontal range of VESA mounts on multi-monitor systems
- Always consider the max. monitor size and weight supported by your monitor arm

Short summary description Dataflex 51.053 monitor mount accessory:

Dataflex 51.053, Black, 100 x 100 mm, 660 g, 200 mm, 2 mm, 120 mm

Long summary description Dataflex 51.053 monitor mount accessory:

Dataflex 51.053. Product colour: Black, Panel mounting interface: 100 x 100 mm. Weight: 660 g, Width: 200 mm, Depth: 2 mm. Package height: 25 mm, Package length: 30 cm, Package width: 320 mm. Quantity per pack: 1 pc(s)

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.