Dataflex logo

Dataflex 33.711 cable accessory

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113696
Info modified on:
01 Sept 2023, 14:41:48
Long product name Dataflex 33.711 cable accessory:

Addit cable eater ø15 mm/25 m 711, white

Dataflex 33.711 cable accessory:

A great way to tidy up signal and power cables. Simply bundle the cables together with your hand, apply the cable eater's hand tool and feed the cables through the cable eater. Hand tools need to be ordered separately.

- Saves time and aggravation
- Easy to apply with a hand tool
- Dimensions (ø x l): 15 mm x 25 m
- Suitable for 3 cables of 7 mm thickness

Short summary description Dataflex 33.711 cable accessory:

Dataflex 33.711, White, 1 pc(s), 15 mm

Long summary description Dataflex 33.711 cable accessory:

Dataflex 33.711. Product colour: White, Quantity per pack: 1 pc(s). Width: 15 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.