CARRIL LD 3N4 (B)
Daisalux CARRIL LD 3N4 (B), Plastic, IP20, LED, 200 lm, 220 - 230 V, 220 - 230 V
Daisalux CARRIL LD 3N4 (B). Housing material: Plastic, International Protection (IP) code: IP20. Bulb type: LED, Luminous flux (intensive mode): 200 lm. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz